EN
  • EN
  • DE

MC56F8135VFGE

Part No MC56F8135VFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Digital Signal Controller | IC MCU 16BIT 64KB FLASH 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 40MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 49
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Date RAM Size 4K x 16
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Family Part Number MC56F8135
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Win Source Part Number 1218807-MC56F8135VFGE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8135VFGE CAD Model

Description

NXP MC56F8135VFGE Digital Signal Controller

The NXP MC56F8135VFGE is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This device is designed to cater to a wide range of applications, including motor control, industrial control systems, power management, and embedded audio processing, among others.

Key Features:

  • Advanced DSP Capability: At the heart of the MC56F8135VFGE lies a 32-bit DSP core capable of delivering 60 MIPS at 60MHz, which provides excellent computational speed and efficiency for complex algorithms and control processes.
  • Robust MCU Functionality: The DSC integrates a rich set of MCU features, including up to 128KB of Flash memory, 12KB of SRAM, and a variety of communication interfaces such as SPI, I2C, CAN, and UART, making it a versatile choice for embedded systems.
  • Enhanced Control Peripherals: This controller includes a range of peripherals tailored for control applications, such as a 4-channel PWM with fault protection, a 12-bit analog-to-digital converter (ADC) with up to 16 channels, and a Quadrature Encoder Interface (QEI) for precise motor position sensing.
  • Energy Efficiency: The MC56F8135VFGE is designed with power-saving modes and a voltage range of 3.0V to 3.6V, ensuring efficient operation for power-sensitive applications.
  • Package and Temperature Range: Housed in a 64-pin LQFP package, the device operates within an industrial temperature range of -40°C to +105°C, suitable for harsh environments.

Applications:

The versatility of the MC56F8135VFGE makes it ideal for a variety of applications, including:

  • Brushless DC, AC Induction, and Servo Motor Control
  • Industrial Drives and Automation Systems
  • Smart Power Management Systems
  • Embedded Audio and Voice Processing
  • Intelligent Sensing and Control Applications

With its powerful DSP capabilities, comprehensive peripheral set, and robust design, the NXP MC56F8135VFGE Digital Signal Controller is a top choice for engineers looking to develop advanced embedded systems with stringent performance and reliability requirements.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess