EN
  • EN
  • DE

MC44BS373CAEF

Part No MC44BS373CAEF
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC NTSC/PAL MODULATOR 16SOIC / NTSC/PAL Modulator 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Package Tube
Product Status Obsolete
Programmable Not Verified
Type NTSC/PAL Modulator
Applications Audio/Video, VCR's, Set-Top Boxes
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC44
Standard Package 48 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 223045-MC44BS373CAEF
Ultra Librarian 3D Model Ultra Librarian MC44BS373CAEF CAD Model

Description

Product Overview: MC44BS373CAEF by NXP Semiconductors

The MC44BS373CAEF is a highly integrated UHF/VHF modulator designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This device is engineered to provide a high-quality modulation solution for a variety of audio and video applications, including set-top boxes, personal video recorders, and other consumer electronics that require RF modulation.

The MC44BS373CAEF modulator is part of NXP's extensive portfolio of RF products and is built to deliver exceptional performance while maintaining energy efficiency. It operates within the UHF and VHF frequency ranges, making it versatile for different regional standards and broadcasting requirements.

Key Features:

  • Integrated PLL: The device comes with a built-in phase-locked loop (PLL) synthesizer, which ensures stable and accurate frequency generation for high-quality signal modulation.
  • Programmable Sound Subcarrier: It allows for easy programming of the sound subcarrier frequency, enabling compatibility with various broadcast standards worldwide.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC44BS373CAEF minimizes power usage, making it suitable for power-sensitive applications.
  • Flexible Input Formats: It supports multiple video input formats, providing adaptability for different video sources and ensuring a broad application range.
  • High-Level Integration: The high level of integration reduces the need for external components, which simplifies design, reduces system cost, and enhances reliability.

Applications:

  • Set-top Boxes
  • Personal Video Recorders (PVRs)
  • DVD Recorders/Players
  • Surveillance Systems
  • Home Entertainment Systems

The MC44BS373CAEF is equipped with an I²C control interface, which allows for easy integration into system designs and provides a simple means for configuration and control. Its compact package is optimized for space-constrained applications, making it an ideal choice for modern, sleek consumer electronic products.

Overall, the MC44BS373CAEF from NXP Semiconductors is a robust and versatile modulator that meets the demands of today's digital broadcasting and video processing applications, offering designers a reliable and cost-effective solution.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess