EN
  • EN
  • DE

MC35XS3400CHFKR2

Part No MC35XS3400CHFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 4-OUT 6A 0.1Ohm Automotive 24-Pin Power QFN EP T/R / IC SWITCH HIGH SIDE QUAD 24PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6 V ~ 20 V
Supply Voltage 3 V ~ 5.5 V
Current - Output (Maximum) 6A
Rds On (Typ) 35 mOhm (Maximum)
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-PowerQFN
Manufacturer Package 24-PQFN (12x12)
Win Source Part Number 787788-MC35XS3400CHFKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC35XS3400
Introduction Date June 14, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC35XS3400CHFKR2 CAD Model

Description

Product Overview: MC35XS3400CHFKR2

The MC35XS3400CHFKR2 is a sophisticated, high-performance power switch IC from NXP Semiconductors. Designed to deliver precision and control, this component is part of NXP's extensive range of automotive power switches, catering to the increasing demand for reliable and efficient power management solutions in modern vehicles.

Key Features

  • Quad High-Side Switch: The device features four high-side switches, allowing for direct control of various loads with enhanced performance and safety measures.
  • Current Sense Output: Each switch channel is equipped with a current sensing output, which provides real-time feedback on the load current, thereby enabling sophisticated control and diagnostic capabilities.
  • Wide Voltage Range: The MC35XS3400CHFKR2 operates over a broad voltage range, making it versatile for use in a variety of automotive applications.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the device and the system it controls are safeguarded against excessive currents that could potentially cause damage.
  • Thermal Shutdown: The device is designed with a thermal shutdown feature to prevent overheating, further enhancing its reliability and longevity.

Applications

Due to its robust design and high reliability, the MC35XS3400CHFKR2 is ideally suited for a range of applications within the automotive sector, including but not limited to:

  • Automotive lighting control
  • Engine control units
  • Body control modules
  • Other power management systems within vehicles

Quality and Reliability

NXP's commitment to quality is reflected in the MC35XS3400CHFKR2, which is manufactured to meet the stringent requirements of the automotive industry. The device's robust construction and advanced protection features ensure reliable operation in the harsh environments typical of automotive applications.

With the MC35XS3400CHFKR2, designers and engineers can confidently develop power management systems that are both sophisticated and secure, contributing to the advancement of automotive technology and enhancing the driving experience.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess