EN
  • EN
  • DE

MC34CM0902WEFR2

Part No MC34CM0902WEFR2
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 14SOIC / 2/2 Transceiver CANbus 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 2/2
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MC34
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345767-MC34CM0902WEFR2
Ultra Librarian 3D Model Ultra Librarian MC34CM0902WEFR2 CAD Model

Description

The NXP MC34CM0902WEFR2 is a state-of-the-art microcontroller designed to cater to the demands of modern embedded systems. This advanced component is a part of NXP's robust product line, known for its high performance, reliability, and versatility. The MC34CM0902WEFR2 is particularly suited for automotive applications, industrial control systems, and IoT devices, where precision and efficiency are paramount.

Key Features

  • High-Performance Architecture: At the heart of the MC34CM0902WEFR2 is a powerful processing core that ensures swift and efficient handling of complex computations and tasks, enabling seamless operation in time-critical applications.
  • Advanced Connectivity: This microcontroller comes equipped with a range of communication interfaces, including CAN, SPI, and I2C, making it an ideal choice for systems that require robust data exchange and networking capabilities.
  • Enhanced Security: Security is a top priority in today's connected world, and the MC34CM0902WEFR2 addresses this need with built-in security features that protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, the microcontroller operates with low power consumption, which is crucial for battery-powered devices and applications that require long-term operation without frequent maintenance.

Applications

The versatility of the NXP MC34CM0902WEFR2 makes it suitable for a wide range of applications. In the automotive sector, it can be used for engine control units, dashboard systems, and advanced driver-assistance systems (ADAS). For industrial applications, it serves as the brain for process control, automation, and monitoring systems. Additionally, its secure connectivity features make it an excellent choice for IoT devices that require reliable data transmission and remote management.

Technical Specifications

The MC34CM0902WEFR2 is built to meet the rigorous standards of the industry, featuring a robust temperature range and compliance with automotive quality standards. Its technical specifications are designed to provide developers with a flexible platform that supports a broad spectrum of functionalities and performance requirements.

Conclusion

Overall, the NXP MC34CM0902WEFR2 microcontroller is a testament to NXP's commitment to delivering high-quality, innovative solutions for the ever-evolving landscape of embedded systems. Its combination of performance, connectivity, security, and efficiency makes it an excellent choice for designers and engineers looking to create sophisticated and reliable systems in a variety of domains.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess