Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface SPI
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 25C040
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25C040-I/P-NDR,25C040IP
Standard Package 60
Win Source Part Number 1323444-25C040-I/P
Ultra Librarian 3D Model Ultra Librarian 25C040-I/P CAD Model

Description

Microchip Technology's 25C040-I/P EEPROM

The 25C040-I/P is a high-performance, 4-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is designed for storage applications where low-power and low-voltage operations are essential. It is an ideal choice for a wide range of applications, including those in the automotive, industrial, medical, and consumer electronics sectors.

Key Features:

  • Memory Size: The device offers a 4-Kbit (512 x 8) memory size, allowing for efficient storage of configuration data, device parameters, and small application logs.
  • Interface: It features a serial peripheral interface (SPI) that enables high-speed data transfer and simple integration into most microcontroller-based systems.
  • Operating Voltage: The 25C040-I/P operates at a voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Temperature Range: This EEPROM is designed to perform reliably across a wide temperature range from -40°C to +85°C, ensuring stable operation in harsh environments.
  • Package: It comes in a PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing robust mechanical stability and ease of handling for manufacturing and prototyping.
  • Write Protection: The device includes hardware write protection features to prevent accidental data overwrites and ensure data integrity.
  • Endurance: The EEPROM is rated for a high endurance of 1 million write cycles, and data retention is guaranteed for a minimum of 100 years, ensuring long-term reliability of stored data.

Applications:

The versatility of the 25C040-I/P allows it to be used in a variety of applications, including but not limited to:

  • Parameter storage for industrial controls
  • Device configuration and calibration data storage
  • Consumer electronics settings
  • Automotive settings and preference memory
  • Medical device data logging

With its robust feature set, the Microchip Technology 25C040-I/P EEPROM is an excellent choice for systems requiring a reliable non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
STMicroelectronics
IC EEPROM 32KBIT SPI 8UFDFPN
Lowest to $1.3206
ECAD model for M95320-DFMC6TG
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B
Micron Technology Inc.
IC SRAM 2MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for MT58L64L32PT-6TR
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
Renesas Electronics America
IC FLASH 8MBIT SPI/QUAD 8TSSOP
Need more? Email Us
ECAD model for AT25SF081-XMHD-T
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8TDFN
Lowest to $2.0242
ECAD model for 25LC080DT-E/MNY
STMicroelectronics
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Lowest to $0.1698
ECAD model for M24C02-DRDW8TP/K

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention