EN
  • EN
  • DE

MC34845CEP

Part No MC34845CEP
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description LED Driver 96 Segment 6500uA Supply Current 24-Pin QFN EP Tray / IC LED DRVR RGLTR DIM 2.3A 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage Supply MIN 5V
Voltage Supply MAX 21V
Voltage - Output 8 V ~ 60 V
Output Current per Channel 2.3A (Switch)
Frequency 600kHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-UFQFN Exposed Pad
Manufacturer Package 24-QFN-EP (4x4)
Win Source Part Number 787782-MC34845CEP
Popularity Medium
Supply and Demand Status Balance
Family Name 34845
Introduction Date March 05, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC34845CEP CAD Model

Description

The NXP MC34845CEP is a highly integrated, advanced LED backlight driver designed to cater to the growing demands of high-resolution display technologies. This sophisticated device is engineered to provide precision control for LED backlights in medium to large-sized LCD panels, making it an ideal solution for applications such as TVs, desktop monitors, and industrial displays.

Key Features

  • Multiple Output Channels: The MC34845CEP comes equipped with multiple output channels that can drive up to 160 LEDs in series, offering flexibility and scalability for various display sizes and configurations.
  • High Efficiency: With an integrated boost converter, the device ensures high efficiency and low power consumption, which is crucial for energy-saving in consumer electronics.
  • Precision Dimming Control: The device supports both analog and pulse-width modulation (PWM) dimming methods, allowing for precise brightness control and enhancing the viewer's visual experience.
  • Fault Protection: It includes comprehensive fault protection features such as LED open/short detection, overvoltage, overcurrent, and thermal shutdown, ensuring reliable operation and extending the lifespan of the backlight system.
  • I²C Interface: An I²C-compatible interface is provided for easy communication and programming of the driver settings, enabling a high level of customization and control.

Applications

  • LCD TV Backlighting
  • Desktop Monitor Backlighting
  • Industrial Display Systems

Technical Specifications

  • Input Voltage Range: 4.5V to 40V
  • LED Output Voltage: Up to 60V
  • Communication Interface: I²C-compatible
  • Operating Temperature Range: -40°C to +85°C
  • Package: 24-pin QFN

The NXP MC34845CEP is not merely a component; it's a robust solution designed to enhance the performance and efficiency of LED backlighting systems. Its integration of multiple features into a compact form factor makes it a smart choice for manufacturers looking to deliver high-quality display products to the market.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess