EN
  • EN
  • DE

LT3496EFE#PBF

Part No LT3496EFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 1A 28TSSOP / LED Driver 21 Segment 14000uA Supply Current Automotive 28-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 1A (Switch)
Frequency 330kHz ~ 2.1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 781064-LT3496EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3496
Introduction Date April 11, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3496EFE#PBF CAD Model

Description

Product Overview: LT3496EFE#PBF

The LT3496EFE#PBF is a highly versatile, triple output LED driver integrated circuit (IC) crafted by Linear Technology, a company renowned for its precision, high-performance analog ICs. This particular component is engineered to meet the demanding needs of driving multiple LED strings with impeccable accuracy and efficiency.

Key Features

  • Triple Output: The LT3496EFE#PBF can drive up to three LED strings independently, each with its own dedicated dimming and brightness control. This makes it an ideal solution for complex lighting applications requiring multi-channel LED management.
  • Wide Input Voltage Range: This driver IC operates over a broad input voltage range from 4V to 36V, accommodating a variety of power supplies and ensuring consistent performance even with fluctuating input conditions.
  • High Efficiency: With an integrated 2.3A, 55V switch, the LT3496EFE#PBF is capable of delivering high efficiency, which is crucial for thermal management and energy savings in LED applications.
  • True Color PWM™ Dimming: The device offers Linear Technology's proprietary True Color PWM dimming, delivering constant LED color with deep dimming capability. This feature allows for precise control over brightness levels, enhancing the user experience in display backlighting and illumination systems.
  • Robust Protection Features: The LT3496EFE#PBF incorporates multiple protection features, including open LED and short-circuit protection, ensuring the longevity and reliability of the LEDs and the driver IC itself.

Applications

With its triple output capability and robust feature set, the LT3496EFE#PBF is suitable for a wide range of applications, such as:

  • Automotive and avionics lighting
  • Industrial and architectural lighting
  • RGB backlighting systems
  • General-purpose LED illumination

Package and Quality

The LT3496EFE#PBF is offered in a thermally enhanced, 16-lead TSSOP package with exposed pad for improved thermal performance. Linear Technology ensures high-quality standards, making this LED driver a reliable choice for professional-grade lighting solutions.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess