EN
  • EN
  • DE

MC33996EKR2

Part No MC33996EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High Side Current Limit Switch / IC SWITCH 16-OTPT W/SPI 32-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 16
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 5 V ~ 27 V
Supply Voltage 1.5 V ~ 3 V
Current - Output (Maximum) 900mA
Rds On (Typ) 550 mOhm
Features PWM Input
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 32-BSSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 32-SOIC EP
Win Source Part Number 787769-MC33996EKR2
Popularity Medium
Supply and Demand Status Limited
Family Name 33996
Introduction Date May 18, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33996EKR2 CAD Model

Description

Introduction to NXP MC33996EKR2

The NXP MC33996EKR2 is a sophisticated switch detection interface designed to manage and diagnose multiple switch inputs effectively. This integrated circuit is particularly well-suited for automotive and industrial applications where reliability and precision are paramount. With its advanced features and robust design, the MC33996EKR2 ensures efficient operation and simplifies the design of switch input systems.

Key Features

  • Multiple Switch Inputs: The device supports up to 22 switch inputs, making it versatile for applications requiring numerous input connections.
  • Integrated Diagnostics: With built-in diagnostic capabilities, the MC33996EKR2 can detect open and short circuits, enhancing system reliability through immediate fault identification.
  • Flexible Interface: The product offers a SPI (Serial Peripheral Interface) for communication with microcontrollers, providing a flexible and efficient means of data transfer.
  • Low Standby Current: Energy efficiency is a hallmark of this device, featuring a low standby current that minimizes power consumption when not actively switching.

Applications

  • Automotive control systems such as body control modules and lighting systems.
  • Industrial equipment requiring multiple switch inputs for control and monitoring.
  • Building automation systems where numerous switches need to be integrated and diagnosed.

Benefits

  • The MC33996EKR2 simplifies system design by reducing the number of components required for switch management.
  • Its diagnostic features ensure that system maintenance is proactive, reducing downtime and service costs.
  • The device's low power consumption makes it an environmentally friendly choice for energy-conscious applications.

In conclusion, the NXP MC33996EKR2 is an advanced switch detection interface that offers a comprehensive solution for managing and diagnosing multiple switch inputs. Its robust diagnostic features, flexible communication interface, and energy-efficient design make it an ideal choice for a wide range of applications in the automotive and industrial sectors. With the MC33996EKR2, designers can ensure their systems operate with the highest levels of efficiency and reliability.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess