EN
  • EN
  • DE

MC33996EK

Part No MC33996EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 16-Output Switch with SPI Control | IC SWITCH 16OUTPUT W/SPI 32-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 16
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 5V ~ 27V
Supply Voltage 1.5V ~ 3V
Current - Output (Maximum) 900mA
Rds On 550mOhm
Features PWM Input
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 32-BSSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Family Part Number MC33996
Manufacturer Pack Quantity 42
MSL Level 2A (4 Weeks)
Win Source Part Number 1218536-MC33996EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33996EK CAD Model

Description

Product Overview: NXP MC33996EK

The NXP MC33996EK is a sophisticated switch detection interface designed to manage a wide range of input and output functions within automotive and industrial applications. This product is engineered to provide a reliable solution for monitoring and controlling multiple switch inputs, which can be essential for various systems such as body control modules, lighting modules, and panel switches.

Key Features

  • Multiple Switch Inputs: The MC33996EK can handle up to 22 switch inputs, making it versatile for complex systems with numerous user interfaces.
  • Flexible Interface Options: It supports both SPI and parallel input/output communication protocols, allowing for easy integration with a wide range of microcontrollers and processors.
  • Integrated Diagnostics: The device includes diagnostic features that can detect open and short circuits, enhancing system reliability and safety.
  • Robust Design: Designed to withstand harsh automotive environments, it operates within a wide temperature range and is resistant to voltage transients.

Application Potential

The MC33996EK is particularly well-suited for automotive applications, where its ability to monitor the status of switches such as door locks, power windows, and other user-operated functions is invaluable. Its robustness also makes it an excellent choice for industrial controls, where reliability and resilience are critical.

Technical Specifications

Parameter Value
Supply Voltage 5.5V to 27V
Operating Temperature -40°C to 125°C
Communication Interface SPI / Parallel
Switch Inputs Up to 22

Development Support

The MC33996EK comes with development support, including evaluation kits and reference designs, to facilitate rapid prototyping and streamline the design-in process. NXP provides comprehensive technical documentation, application notes, and customer support to ensure a smooth integration of the MC33996EK into your projects.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess