EN
  • EN
  • DE

MC33988CPNA

Part No MC33988CPNA
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual Intelligent High-current Self-protected Silicon High Side Switch (8.0mΩ) | IC SWITCH HIGH SIDE DUAL 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 6V ~ 27V
Supply Voltage 4.5V ~ 5.5V
Rds On 8mOhm (Maximum)
Features Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerQFN
Supplier Device Package 16-PQFN (12x12)
Family Part Number MC33988
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 1218533-MC33988CPNA
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33988CPNA CAD Model

Description

Introducing the NXP MC33988CPNA Motor Driver

The NXP MC33988CPNA is a high-performance motor driver designed to deliver efficient control of DC motors in a wide array of automotive and industrial applications. This sophisticated integrated circuit is part of NXP's extensive portfolio of motor control solutions, engineered to meet the demands of modern control systems.

Key Features:

  • High Current Handling: The MC33988CPNA is capable of handling continuous current up to 5A, with peak current capabilities of 8A, enabling it to drive a range of motors from small fans to larger actuators.
  • Dual H-Bridge Configuration: With its dual H-Bridge design, this motor driver can control two DC motors independently or a single stepper motor, providing versatile control options for designers.
  • Integrated Protection Features: The device includes overcurrent, overtemperature, and undervoltage protection, ensuring safe operation under various conditions and enhancing the longevity of both the driver and the motor.
  • Diagnostic Functions: Built-in diagnostic capabilities facilitate easier troubleshooting and maintenance, allowing for real-time monitoring of system performance.
  • Wide Voltage Range: Operating over a broad voltage range from 6V to 28V, the MC33988CPNA is suitable for a multitude of environments and power systems.

Applications:

The versatility of the MC33988CPNA makes it an ideal choice for a range of applications, including:

  • Automotive systems such as power seats, window lifts, and HVAC blower motors
  • Industrial automation equipment
  • Robotics and automated guided vehicles (AGVs)
  • Consumer electronics where precise motor control is required

Design Support:

NXP provides comprehensive design support for the MC33988CPNA, with detailed datasheets, application notes, and reference designs available to assist engineers in integrating this motor driver into their projects. This support ensures a smooth design process and helps speed up the time to market for products incorporating the MC33988CPNA.

In summary, the NXP MC33988CPNA motor driver is a robust, reliable, and versatile solution that offers advanced features and protections to cater to the ever-evolving requirements of motor control applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess