EN
  • EN
  • DE

MC33984BPNAR2

Part No MC33984BPNAR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual Intelligent High-Current Self Protected Silicon High-Side Switch (4.0 mohm) | IC SWITCH HI SIDE DUAL 16-PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 6V ~ 27V
Supply Voltage 4.5V ~ 5.5V
Rds On 4mOhm (Maximum)
Features Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerQFN
Supplier Device Package 16-PQFN (12x12)
Family Part Number MC33984
Manufacturer Pack Quantity 1,200
MSL Level 3 (168 Hours)
Win Source Part Number 1218531-MC33984BPNAR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33984BPNAR2 CAD Model

Description

The MC33984BPNAR2 is a high-performance power switch IC designed and manufactured by NXP Semiconductors. This versatile component is engineered to manage power distribution within automotive and industrial applications. It is ideal for situations requiring a switch with diagnostic and protective features.

Key Features

  • Multiple Switch Modes: The device can operate in high-side, low-side, or H-bridge configurations, providing flexibility for various application requirements.
  • High Current Handling: Capable of handling high currents, this switch is suitable for driving heavy loads, making it an excellent choice for automotive powertrain systems, body control modules, and other high-current applications.
  • Diagnostic Functions: Equipped with comprehensive diagnostic capabilities, the MC33984BPNAR2 can detect and report faults such as open load, short circuit, over-temperature, and under-voltage conditions.
  • Protection Features: It includes several protection mechanisms such as overcurrent protection, thermal shutdown, and active clamp circuitry to ensure the longevity of the component and the safety of the system it is integrated into.
  • Voltage Range: The device operates over a wide voltage range, accommodating the electrical variances commonly found in automotive environments.

Applications

The MC33984BPNAR2 is particularly well-suited for automotive applications where reliable switching and protection are critical. Its robust design and advanced features make it an excellent choice for:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Anti-lock Braking Systems (ABS)
  • Electric Power Steering (EPS)
  • DC Motor Control

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MC33984BPNAR2 is no exception. It is built to meet the stringent requirements of the automotive industry, ensuring reliability and performance even under harsh conditions.

Conclusion

With its robust feature set and flexible applications, the MC33984BPNAR2 from NXP stands out as a powerful solution for power switching needs in both automotive and industrial environments. Its combination of diagnostic capabilities, protective features, and high current handling makes it a valuable component for any system requiring reliable power management.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess