EN
  • EN
  • DE

MC33889DDWR2

Part No MC33889DDWR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description System Basis Chip with Low  Speed Fault Tolerant CAN  Interface | IC SYSTEM BASE W/CAN 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Applications Automotive
Interface CAN
Supply Voltage (V) 5.5V ~ 18V
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number MC33889
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1218512-MC33889DDWR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33889DDWR2 CAD Model

Description

Product Overview: MC33889DDWR2

The MC33889DDWR2 is a sophisticated System Basis Chip (SBC) from NXP Semiconductors, designed to support the electrical system requirements of automotive applications. This integrated circuit combines multiple features essential for modern automotive control units, including a low-drop voltage regulator, CAN transceiver, LIN transceiver, and a watchdog timer, all within a single package. The MC33889DDWR2 is engineered to provide a reliable interface between the microcontroller and the vehicle's communication bus, ensuring efficient communication and system management.

Key Features

  • Integrated CAN and LIN Transceivers: The MC33889DDWR2 includes high-speed CAN (Controller Area Network) and LIN (Local Interconnect Network) transceivers, facilitating robust communication in automotive networks.
  • Low-Drop Voltage Regulator: The embedded voltage regulator ensures a stable power supply with low dropout performance, critical for the reliable operation of the microcontroller and other system components.
  • Watchdog Timer: A watchdog timer is included to monitor the system's operation and reset the microcontroller in case of software anomalies, enhancing system safety and reliability.
  • Multiple Operating Modes: The device supports various modes, including Normal, Standby, and Sleep modes, allowing for efficient power management in different operational states.
  • Protection Features: Equipped with over-temperature and short-circuit protection, the MC33889DDWR2 ensures the safety and longevity of the automotive control systems.

Applications

The MC33889DDWR2 is ideally suited for a wide range of automotive applications, such as engine control units, body control modules, gateway modules, and various sensor interfaces. Its robust design and integrated features make it an excellent choice for systems requiring reliable communication and power management within the harsh automotive environment.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MC33889DDWR2 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under a wide range of operating conditions.

For engineers and designers looking for an integrated solution to simplify the design of automotive electronic systems, the MC33889DDWR2 provides a compact, efficient, and reliable option that combines critical functionalities in a single chip.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess