EN
  • EN
  • DE

MC33880PEW

Part No MC33880PEW
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Configurable Octal Serial Switch with Serial Peripheral Interface I/O | IC SRL SWITCH OCT W/SPI 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side or Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 5.5V ~ 24.5V
Supply Voltage 4.75V ~ 5.25V
Current - Output (Maximum) 800mA
Rds On 550mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 32-BSSOP
Supplier Device Package 32-SOIC
Family Part Number MC33880
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1218494-MC33880PEW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33880PEW CAD Model

Description

The NXP MC33880PEW is a versatile and robust integrated circuit designed for controlling various loads in automotive and industrial applications. This 8-Output Serial Switch with serial peripheral interface (SPI) control is part of NXP Semiconductor's high-performance portfolio, catering to the increasing demand for reliable and efficient electronic components.

Key Features

  • Multiple Output Configurations: The MC33880PEW offers eight output channels that can be configured as 0.5A each, or combined in pairs to deliver 1A per channel, providing flexibility in controlling different load types.
  • Serial Peripheral Interface (SPI): With its SPI control, it allows for easy integration into microcontroller-based systems, enabling efficient communication and control over the load drivers.
  • Advanced Protection: The device includes features such as open load detection, overcurrent protection, and thermal shutdown, ensuring robust performance and safety in harsh environments.
  • Wide Voltage Range: It operates over a broad voltage range from 5.5V to 40V, accommodating various automotive and industrial voltage levels.

Applications

The MC33880PEW is well-suited for a range of applications, particularly in the automotive sector where it can drive loads such as relays, solenoids, lamps, motors, and other actuators. It's also applicable in industrial automation systems where reliable load management is critical.

Package and Quality

Encased in a 32-lead SOIC wide body package, the MC33880PEW is designed for surface mount technology (SMT) and meets stringent automotive qualification standards, including AEC-Q100. This ensures that the chip can withstand the rigorous conditions typical of automotive environments, such as extreme temperatures and vibrations.

Conclusion

The NXP MC33880PEW is a powerful solution for designers looking to implement reliable load control with advanced features. Its robust design, combined with SPI for streamlined communication, makes it an ideal choice for modern automotive and industrial applications where performance and durability are paramount.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess