EN
  • EN
  • DE

FST612TA

Part No FST612TA
Manufacturer Diodes Incorporated
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1139978-FST612TA
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST612TA CAD Model

Description

Introducing the FST612TA from Diodes Incorporated

The FST612TA is a cutting-edge electronic component designed and manufactured by the renowned Diodes Incorporated. This product is a testament to the company's commitment to providing high-quality, reliable semiconductor solutions for a wide array of applications. The FST612TA is particularly suitable for high-speed switching applications, making it a valuable asset in various fields such as consumer electronics, automotive, telecommunications, and industrial systems.

Key Features

  • High-Speed Switching: The FST612TA is engineered for rapid switching, which is crucial for modern electronic applications that require efficient signal processing.
  • Low Power Consumption: This component is designed to operate with minimal power requirements, helping to extend the battery life of portable devices and reduce energy costs in larger systems.
  • Compact Design: The small form factor of the FST612TA makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Durable Construction: Built with robust materials, the FST612TA is capable of withstanding harsh conditions, ensuring long-term reliability and performance.

Applications

The versatile nature of the FST612TA allows it to be utilized in a broad spectrum of applications. Its high-speed switching capability is particularly advantageous in:

  • Power Management Systems
  • DC-DC Converters
  • Motor Controllers
  • LED Lighting
  • Communication Devices

Technical Specifications

The FST612TA boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Package Type: SOT-23
  • Mounting Type: Surface Mount
  • Number of Pins: 3
  • Operating Temperature Range: Specified by the manufacturer

For detailed technical data and application notes, customers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated.

Quality Assurance

Diodes Incorporated ensures that each FST612TA component meets the highest quality standards. The product undergoes rigorous testing and quality control measures to guarantee performance, durability, and compliance with industry regulations.

Whether you're developing advanced consumer electronics or designing power systems for automotive applications, the FST612TA from Diodes Incorporated offers the reliability and efficiency you need to power your innovations.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Mingtek
Lowest to $1.3456
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess