EN
  • EN
  • DE

MC33662BJEFR2

Part No MC33662BJEFR2
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN 100Kbps Sleep 13.5V Automotive 8-Pin SOIC N T/R / IC TXRX LIN 2.1 10KBPS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Data Rate 10kbps
Operating Supply Voltage 7 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787745-MC33662BJEFR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33662
Introduction Date December 20, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MC33662BJEFR2 CAD Model

Description

Product Overview: MC33662BJEFR2

The MC33662BJEFR2 is a sophisticated LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, a leader in providing high-performance mixed-signal solutions. This integrated circuit is specifically tailored for automotive applications and is compliant with LIN protocol specifications 2.0, 2.1, and SAE J2602. It also provides support for the ISO 17987-4 standard, ensuring broad compatibility and interoperability in various automotive communication systems.

Key Features

  • High Integration: The device integrates a LIN transceiver, a voltage regulator, and a watchdog in a single package, reducing the number of components and simplifying the design process for automotive network systems.
  • Robust Communication: With excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, the MC33662BJEFR2 ensures reliable data transmission even in the harsh electrical environments typical of automotive applications.
  • Low Power Consumption: The transceiver features a low current consumption in sleep mode, which is essential for reducing the overall power consumption of the vehicle's electronic systems.
  • Wide Operating Voltage Range: It operates over a broad range of supply voltages from 5.5V to 27V, accommodating the fluctuations in automotive power systems.

Applications

The MC33662BJEFR2 is suitable for a wide array of applications within the automotive sector. These include, but are not limited to:

  • Body control modules
  • Climate control systems
  • Seat positioning systems
  • Intelligent lighting systems

Package and Quality

The device comes in a compact 14-SOIC package, which is ideal for space-constrained automotive environments. NXP ensures high-quality standards, and the MC33662BJEFR2 is designed to meet the stringent requirements of the automotive industry, including operation over a wide temperature range and long-term reliability.

In summary, the MC33662BJEFR2 from NXP is a highly integrated and reliable solution for automotive communication networks, providing a robust and efficient interface for LIN bus applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess