Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 315MHz, 434MHz
Sensitivity -105dBm
Data Rate (Max) 11 kBaud
Modulation or Protocol FSK, OOK
Applications General Data Transfer
Current - Receiving 5.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.9 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-LQFP (4x4)
Win Source Part Number 1073400-MC33591FTAR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33591FTAR2 CAD Model

Description

The MC33591FTAR2 is a high-performance, low-power, single-chip receiver IC designed by NXP Semiconductors. It is specifically engineered to operate in the 315 MHz and 434 MHz frequency bands, making it an ideal choice for a variety of applications such as automotive remote keyless entry (RKE), tire pressure monitoring systems (TPMS), and wireless control systems.

Key Features

  • Frequency Range: Designed to operate in the 315 MHz and 434 MHz ISM bands, providing flexibility for different regional requirements.
  • Low Power Consumption: With its power-saving features, the MC33591FTAR2 is optimized for battery-powered applications, ensuring longer battery life.
  • High Sensitivity: The receiver offers excellent sensitivity, improving the range and reliability of wireless communication.
  • Integrated Components: The inclusion of an on-chip voltage regulator, frequency synthesizer, and a fully integrated VCO (Voltage-Controlled Oscillator) reduces the need for external components, simplifying design and reducing overall system cost.
  • Data Demodulation: Capable of demodulating FSK (Frequency Shift Keying) and ASK (Amplitude Shift Keying) signals, the MC33591FTAR2 is versatile for various modulation schemes.
  • Selectable Data Rates: Supports a range of data rates, accommodating different communication protocols and system requirements.

Applications

The MC33591FTAR2's robust feature set makes it suitable for a wide array of applications, including:

  • Automotive RKE Systems
  • TPMS
  • Wireless Alarm Systems
  • Home Automation
  • Industrial Control

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MC33591FTAR2 is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding environments.

Environmental Compliance

The MC33591FTAR2 is designed with environmental considerations in mind, complying with RoHS (Restriction of Hazardous Substances) directives, which restricts the use of certain hazardous materials found in electrical and electronic products.

You May Also Be Interested in

STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL / series RF Receiver AM, FM
Lowest to $22.1435
ECAD model for STA660TR
Analog Devices Inc.
RF XMITTER 800MHZ-4GHZ 32VFQFN / RF Transmitter 800MHz ~ 4GHz Antenna 32-VFQFN Exposed Pad, CSP
Need more? Email Us
ECAD model for HMC8200LP5ME
ON Semiconductor
ANALOG CAR RADIO TUNER / * RF Receiver
Lowest to $3.7113
ECAD model for LA1780MA-A-MPB-E
Microchip Technology
RF DATA CONTROL RX / RF Receiver ASK/FSK 5V Automotive 20-Pin SSO T/R
Need more? Email Us
ECAD model for ATA5723P3C-TKQY
Silicon Labs
IC TXRX FM RADIO 20QFN
Need more? Email Us
ECAD model for SI4706-D50-GMR
Maxim Integrated
IC RCVR 315/433MHZ ASK 28TSSOP
Need more? Email Us
ECAD model for MAX1473EUI+
Microchip Technology
IC RECEIVER ASK 300-440MHZ 8SOIC
Need more? Email Us
ECAD model for MICRF022YM-FS24-TR
NXP / Nexperia
TEF6686AHN V205 HVQFN32 / series RF Receiver
Lowest to $6.5946
ECAD model for TEF6686AHN/V205K
Broadcom Limited
MICROWAVE RECIEVER ON A CHIP FOR / * RF Receiver
Lowest to $869.2538
ECAD model for BCM85810RHILGG

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention