EN
  • EN
  • DE

MC17XSF500EK

Part No MC17XSF500EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Penta 17 mOhm High Side Switch | IC SWITCH PENTA 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 5
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 7V ~ 18V
Supply Voltage 4.5V ~ 5.5V
Current - Output (Maximum) 5.5A
Rds On 17mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-HSOP
Family Part Number MC17XSF500
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1218091-MC17XSF500EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC17XSF500EK CAD Model

Description

The MC17XSF500EK is a highly sophisticated, dual octal serial switch IC with control and diagnostics specifically designed by NXP Semiconductors to address the needs of automotive and industrial applications. This advanced chip is part of NXP's robust portfolio of system basis chips (SBCs) that integrate multiple functions into a single device, providing both space and cost efficiencies.

Key Features

  • High-Voltage Capability: The MC17XSF500EK is engineered to handle significant voltage levels, making it suitable for direct battery connection.
  • Multiple Output Channels: With dual octal outputs, it offers 16 channels for driving loads, providing ample connectivity for complex systems.
  • Intelligent Diagnostics: The device includes smart diagnostic features, enabling the detection of open load, short circuits, and over-temperature conditions, ensuring high reliability and safety.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for seamless communication with microcontrollers, facilitating easy control and data exchange.

Applications

The MC17XSF500EK is versatile and can be utilized in a wide range of applications, including:

  • Automotive systems such as body control modules, lighting, and power distribution.
  • Industrial control systems where multiple outputs and diagnostic capabilities are essential.

Technical Specifications

The device boasts an impressive array of technical specifications:

  • Operating voltage ranging from 5.5V to 28V.
  • Extended temperature range, making it suitable for harsh environments.
  • Robust ESD protection, ensuring durability against electrostatic discharges.

Quality and Reliability

NXP's commitment to quality is evident in the MC17XSF500EK, which is manufactured to meet the highest industry standards. Its reliability is assured through rigorous testing and validation processes, making it a trusted choice for mission-critical systems where failure is not an option.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1595 $64.4355
20+ $5.8746 $117.4920
31+ $5.6909 $176.4179
42+ $5.5074 $231.3108
55+ $5.3238 $292.8090
73+ $4.7731 $348.4363
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess