EN
  • EN
  • DE

MC17XS6500CEK

Part No MC17XS6500CEK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tube
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MC17
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883342-MC17XS6500CEK
Ultra Librarian 3D Model Ultra Librarian MC17XS6500CEK CAD Model

Description

The NXP MC17XS6500CEK is a sophisticated System Basis Chip (SBC) designed to cater to the demanding requirements of automotive and industrial applications. This high-performance product integrates multiple features that are essential for controlling vehicle dynamics and power management, making it an indispensable component for modern electronic control units (ECUs).

Key Features

  • Multiple Channel Outputs: It includes a dual high-side and quad low-side switch configuration, capable of driving various loads with precision and efficiency.
  • Advanced Control: The device provides SPI (Serial Peripheral Interface) for diagnostics and control, enabling seamless communication and integration with other on-board systems.
  • Built-in Protection: The MC17XS6500CEK comes with state-of-the-art protection features such as overcurrent, overtemperature, and electrical overstress protection, ensuring robust performance and longevity.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating the diverse electrical environments found in automotive applications.
  • Low Quiescent Current: The device is designed for energy efficiency with a low quiescent current, making it suitable for battery-operated systems.

Applications

The versatility of the NXP MC17XS6500CEK allows it to be used across a wide range of applications, including but not limited to:

  • Automotive Engine Control Units
  • Body Control Modules
  • Automotive Lighting Systems
  • Industrial Control Systems

Technical Specifications

Here are some of the technical specifications that make the MC17XS6500CEK a powerful choice for designers and engineers:

  • Power Supply Voltage: 6V to 27V
  • 5.0V/3.3V Regulator with Watchdog Timer
  • Temperature Range: -40°C to 150°C
  • Package: 32-lead HSOP

With its robust design and comprehensive feature set, the NXP MC17XS6500CEK is engineered to meet the stringent requirements of today's automotive and industrial markets, ensuring reliable operation in the most challenging environments.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6779 $80.6779
2+ $66.1977 $132.3954
3+ $64.1291 $192.3873
4+ $62.0605 $248.2420
5+ $59.9919 $299.9595
7+ $53.7860 $376.5020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess