EN
  • EN
  • DE

MC145574AEG

Part No MC145574AEG
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 144 kbps
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1076983-MC145574AEG
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145574AEG CAD Model

Description

The NXP MC145574AEG is a highly integrated, robust IC solution designed for advanced communication systems. This chip is part of NXP's extensive portfolio of semiconductor products, known for their reliability and cutting-edge technology. The MC145574AEG is specifically crafted to meet the demands of high-speed data transmission and is widely used in networking equipment, telecommunications, and data processing applications.

Key Features

  • Integrated Digital Interface: The device includes a full-featured digital interface, which allows for seamless integration with microprocessors and digital signal processors, making it a versatile choice for a variety of digital communication systems.
  • High-Speed Operation: With its capability to support high data rates, the MC145574AEG is well-suited for fast data communication, ensuring efficient and reliable performance in high-speed networks.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, offering low power consumption modes that make it ideal for power-sensitive applications.
  • Robust Line Interface: The chip features a robust line interface that provides excellent signal integrity, even in challenging electrical environments, making it a reliable choice for long-distance communications.

Applications

The versatility of the MC145574AEG allows it to be used across various applications, including:

  • Telecommunication infrastructures such as DSLAMs and MDFs
  • High-speed data acquisition and processing systems
  • Network routers, switches, and bridge devices
  • Wireless base stations and networking equipment

Technical Specifications

The technical specifications of the MC145574AEG include:

  • Supply Voltage: Specified for operation from a single power supply
  • Operating Temperature: Designed to operate within a specified temperature range, suitable for most industrial environments
  • Package: Available in a surface-mount package that is conducive to modern PCB design and manufacturing processes

As a product of NXP, a leader in secure connectivity solutions for embedded applications, the MC145574AEG is backed by a strong support network and comprehensive technical documentation. It is an excellent choice for developers and engineers looking for a high-performance communication IC that combines functionality with reliability.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess