EN
  • EN
  • DE

74LC74A

Part No 74LC74A
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031454-74LC74A
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LC74A CAD Model

Description

The 74LC74A from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit with a clear and preset functionality. This compact and efficient component is an essential building block in digital systems where it is used to store and manipulate binary data, making it suitable for a wide range of applications such as registers, counters, and toggle circuits.

Key Features:

  • Logic Type: D-Type Flip-Flop - The device consists of two independent D-type flip-flops that can be used to store one bit of data each.
  • Edge-Triggered: Positive-edge-triggered flip-flops ensure that data is captured at the precise moment the clock signal transitions from low to high, enhancing the reliability of data transfer and synchronization.
  • Clear and Preset Functions: Each flip-flop has individual clear and preset inputs, which can be used to override the clock and set or reset the flip-flop, providing greater control over the stored data.
  • Output Capability: The 74LC74A offers standard outputs that can drive up to 10 LSTTL loads, ensuring compatibility with a variety of logic families.
  • Supply Voltage Range: The device operates over a broad supply voltage range from 2V to 6V, accommodating different logic levels and power requirements.
  • High Noise Immunity: Characterized by a high level of noise immunity, the 74LC74A is well-suited for use in electrically noisy environments.

Applications:

The 74LC74A is a versatile component that can be implemented in numerous digital circuits. Its primary applications include:

  • Memory registers
  • Data storage
  • Frequency dividers
  • Counters and control circuits
  • Toggle circuits
  • Sequential logic systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the 74LC74A is no exception. It is designed to meet the stringent requirements of the most demanding digital systems. With Texas Instruments' reputation for producing robust and dependable components, the 74LC74A is a choice you can trust for your digital logic needs.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess