EN
  • EN
  • DE

MC06XS4200BFK

Part No MC06XS4200BFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 23PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 23-PowerQFN
Case / Package 23-PQFN (12x12)
Family Name MC06X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 840
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883206-MC06XS4200BFK
Ultra Librarian 3D Model Ultra Librarian MC06XS4200BFK CAD Model

Description

The MC06XS4200BFK is a sophisticated, high-side power switch component designed and manufactured by NXP Semiconductors. This device is part of the MC06XS4200 series and is specifically engineered to deliver robust performance for automotive and industrial applications requiring high reliability and efficiency in power management.

Key Features

  • High Current Handling: The device is capable of handling continuous current up to 6A, making it suitable for driving high-power loads.
  • Low RDS(on): It offers a low on-resistance, typically around 16 mΩ at 25°C, ensuring minimal power loss and improved overall efficiency.
  • Protection Features: The switch includes overcurrent protection, overtemperature protection, and short-circuit protection, safeguarding both the switch and the load it controls.
  • Diagnostic Functions: It provides diagnostic feedback that can be used to monitor the status of the switch, including open load detection in the off state and short-circuit detection to ground.
  • Multiple Switching Modes: The device supports both PWM (Pulse Width Modulation) and DC operation, offering versatility in control strategies.

Applications

The MC06XS4200BFK is a versatile component that finds its applications in several areas:

  • Automotive systems, such as body control modules, lighting, and motor controls.
  • Industrial automation for controlling actuators, sensors, and other peripherals.
  • Smart power distribution systems that require precise control and diagnostics.

Package and Quality

The device is offered in a compact 12-pin power DSO package, which is designed to minimize the PCB footprint while still providing excellent thermal performance. The MC06XS4200BFK is AEC-Q100 qualified, indicating that it meets the stringent requirements of automotive-grade components, ensuring reliability and performance under harsh conditions.

Conclusion

In summary, the MC06XS4200BFK from NXP is a state-of-the-art high-side switch that combines high current capability, advanced protection features, and diagnostic capabilities. Its robust design and versatile applications make it an ideal choice for designers looking to enhance power management in automotive and industrial environments.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0209 $69.0627
6+ $18.8889 $113.3334
9+ $18.2986 $164.6874
12+ $17.7084 $212.5008
15+ $17.1181 $256.7715
20+ $15.3473 $306.9460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,112 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess