EN
  • EN
  • DE

MC06XS4200FKR2

Part No MC06XS4200FKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 1-OUT 6Ohm Automotive 23-Pin QFN EP T/R / IC SWITCH HIGH SIDE 23PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 8 V ~ 36 V
Supply Voltage 3 V ~ 5.5 V
Current - Output (Maximum) 9A
Rds On (Typ) 6 mOhm (Maximum)
Features Internal PWM, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 125°C (TA)
Package 23-PowerQFN
Manufacturer Package 23-PQFN (12x12)
Win Source Part Number 787605-MC06XS4200FKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC06XS4200
Introduction Date September 19, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC06XS4200FKR2 CAD Model

Description

Introducing the MC06XS4200FKR2 from NXP Semiconductors

The MC06XS4200FKR2 is a state-of-the-art, high-performance power switch designed by NXP Semiconductors. This sophisticated device is part of NXP's extensive portfolio of automotive solutions, engineered to meet the rigorous demands of the modern automotive industry. With its robust design and advanced features, the MC06XS4200FKR2 is an ideal choice for a wide range of applications, including but not limited to body control modules, motor control units, and various power distribution systems.

Key Features

  • High Current Handling: The MC06XS4200FKR2 is capable of handling continuous current up to 6A, making it suitable for high-power applications.
  • Overcurrent Protection: The device includes smart overcurrent protection, ensuring the safety and longevity of both the switch and the system it is integrated into.
  • Thermal Shutdown: A thermal shutdown feature is built-in to prevent damage from overheating, further enhancing the device's reliability.
  • Low Standby Current: It boasts a low standby current, which is critical for reducing power consumption when the device is not actively switching loads.
  • Multiple Diagnostic Functions: The MC06XS4200FKR2 offers a range of diagnostic features, such as open load detection and short-circuit reporting, to facilitate system monitoring and maintenance.

Advanced Technology

Employing cutting-edge technology, the MC06XS4200FKR2 is manufactured with a silicon design that ensures minimal power loss and maximum efficiency. Its compact form factor allows for seamless integration into space-constrained environments, while the robust package ensures durability and protection against harsh automotive conditions.

Easy Integration

Integration is simplified thanks to the versatile control and interfacing options provided by the MC06XS4200FKR2. It is compatible with microcontroller-driven systems and can be easily programmed to match specific application requirements. The device also supports various communication protocols, which is essential for modern automotive networks.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the MC06XS4200FKR2 is no exception. It meets stringent automotive qualification standards, such as AEC-Q100, ensuring reliable performance in a wide temperature range and under various environmental conditions. This makes the MC06XS4200FKR2 a trusted component for automotive engineers and designers looking to enhance the performance and safety of their systems.

Overall, the MC06XS4200FKR2 from NXP is a versatile, reliable, and powerful solution that brings together advanced protection features, diagnostics, and efficient power handling capabilities to meet the evolving needs of the automotive industry.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess