EN
  • EN
  • DE

LTA1304LTS/1H

Part No LTA1304LTS/1H
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description LTA1304LTS/1H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number LTA13
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 2,500 pcs
Win Source Part Number 1382602-LTA1304LTS/1H
Ultra Librarian 3D Model Ultra Librarian LTA1304LTS/1H CAD Model

Description

The NXP LTA1304LTS/1H is a cutting-edge, high-performance automotive-grade transistor designed to meet the stringent requirements of modern automotive applications. It is part of NXP's extensive portfolio of semiconductor products that are known for their reliability and durability.

Key Features

  • High Current Capacity: The LTA1304LTS/1H is capable of handling significant current loads, making it suitable for power-intensive applications.
  • Low Saturation Voltage: This product features a low VCE(sat) which ensures efficient operation at high currents, reducing power losses and improving overall system efficiency.
  • Robust Thermal Performance: With an excellent thermal management system, the LTA1304LTS/1H maintains stability even under high-temperature conditions, which is crucial for automotive applications.
  • Automotive Grade: Designed to comply with the automotive industry's standards, the LTA1304LTS/1H is built to withstand harsh environments, including vibration, temperature fluctuations, and humidity.
  • High Reliability: NXP's commitment to quality ensures that this transistor offers outstanding reliability, a key factor for components used in safety-critical automotive systems.

Applications

The LTA1304LTS/1H is ideal for a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Powertrain Systems
  • Body Control Modules
  • LED Lighting Systems
  • DC/DC Converters

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 100V
Collector Current (IC) High
Package SOT-428
Operating Temperature Range -55°C to +150°C

With its robust design and advanced features, the NXP LTA1304LTS/1H transistor is an excellent choice for automotive manufacturers seeking components that deliver both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess