Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 625-FCPBGA (21x21)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.2GHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 625-BFBGA, FCBGA
Case / Package 625-FCPBGA (21x21)
Family Name LS1024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 568-14612, 935311725557, LS1024ASE7JLA-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923961-LS1024ASE7JLA
Ultra Librarian 3D Model Ultra Librarian LS1024ASE7JLA CAD Model

Description

The LS1024ASE7JLA is a cutting-edge product from NXP Semiconductors, a leading provider in the field of smart connected solutions. This product is part of the Layerscape series, which is renowned for its high-performance, energy-efficient processors designed for networking and industrial applications. The LS1024ASE7JLA is built to deliver exceptional performance with its advanced features and capabilities, making it an ideal choice for a wide range of applications.

Key Features

  • Integrated Processor: At the heart of the LS1024ASE7JLA is a powerful dual-core ARM Cortex-A7 processor, which operates at a speed that provides a balance between performance and power efficiency.
  • Connectivity: This product boasts an array of connectivity options including Gigabit Ethernet, USB, and PCIe interfaces, facilitating versatile connections to a variety of peripherals and networks.
  • Security: Security is a paramount concern in today's connected world, and the LS1024ASE7JLA addresses this with advanced security features that include secure boot, cryptographic acceleration, and tamper detection.
  • Memory Support: With support for DDR3L/4 memory, the device ensures fast and reliable data processing, which is crucial for applications that require high-speed data access and storage.

Applications

The NXP LS1024ASE7JLA is versatile and can be used in various applications, including but not limited to:

  • Enterprise and SOHO networking equipment
  • Industrial control and automation systems
  • Wireless access points and gateways
  • Network attached storage devices
  • Firewall and VPN appliances

Reliability and Support

NXP is committed to providing long-term reliability and support for the LS1024ASE7JLA. Customers can expect regular updates and technical support, ensuring that their products remain up-to-date and secure throughout their lifecycle. With its robust design and backed by NXP's reputation for quality, the LS1024ASE7JLA is a smart choice for developers looking to integrate a reliable processor into their next-generation devices.

You May Also Be Interested in

Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,086.5672 $1,086.5672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 114 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention