EN
  • EN
  • DE

LS1012AXE7EKA

Part No LS1012AXE7EKA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 64-BIT ARM MPU 600MHZ EXT / ARM® Cortex®-A53 Microprocessor IC series 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 600MHz
RAM Controllers DDR3L
Ethernet GbE (2)
SATA SATA 6Gbps (1)
USB USB 2.0 (1), USB 3.0 + PHY
Temperature Range - Operating -40°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 211-VFLGA
Supplier Device Package 211-FCLGA (9.6x9.6)
Base Product Number LS1012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names 568-14051,935313369557,LS1012AXE7EKA-ND
Standard Package 168
Win Source Part Number 1010260-LS1012AXE7EKA
Ultra Librarian 3D Model Ultra Librarian LS1012AXE7EKA CAD Model

Description

NXP LS1012AXE7EKA Product Overview

The NXP LS1012AXE7EKA is a highly integrated, power-efficient processor designed to meet the growing demands of the Internet of Things (IoT), networking, and various embedded applications. This product is part of the Layerscape series that offers a rich suite of security, networking, and acceleration engines paired with efficient performance to enable a new generation of fanless, compact designs.

Key Features

  • Processor Core: The LS1012AXE7EKA incorporates a 64-bit ARM Cortex-A53 core that can run up to 800MHz, providing a balance between performance and power consumption.
  • Memory Support: It includes a 32-bit DDR3L/DDR4 memory controller, which supports up to 2GB of memory, enabling fast and flexible data storage and retrieval.
  • High-Speed Connectivity: Integrated with a variety of high-speed interfaces, including Gigabit Ethernet, USB 3.0, SATA 3.0, and PCIe Gen 2, this processor facilitates rapid data transfer and connectivity with peripherals.
  • Advanced Security: Security is a cornerstone of the LS1012AXE7EKA, featuring a Trust Architecture with secure boot, hardware encryption, and a random number generator to ensure data protection and secure operations.
  • Energy Efficiency: Designed for energy-sensitive applications, it operates with a typical power consumption as low as 3W, making it suitable for fanless and battery-powered devices.

Applications

The LS1012AXE7EKA is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Enterprise and consumer networking devices such as routers, gateways, and NAS systems.
  • IoT gateways and smart devices that require efficient processing and connectivity.
  • Industrial control and automation systems where reliability and energy efficiency are critical.
  • Portable and battery-operated devices due to its low power footprint.

Conclusion

In summary, the NXP LS1012AXE7EKA is a powerful and efficient processor that offers a blend of performance, connectivity, and security. It is an ideal choice for developers and manufacturers looking to create innovative products in the IoT and networking space, as well as in industrial and consumer markets.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Lowest to $53.7967
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess