EN
  • EN
  • DE

STA8088GA

Part No STA8088GA
Manufacturer STMicroelectronics
Catalog RF Receivers
Description AUTOMOTIVE GRADE GPS/GALILEO/GLO / Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol Galileo, GLONASS, GNSS, GPS
Applications GPS Receiver
Data Interface I2C, UART, USB
Memory Size 256kB SRAM
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VFQFPN (7x7)
Base Product Number STA8088
Standard Package 1,560 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 677872-STA8088GA
Ultra Librarian 3D Model Ultra Librarian STA8088GA CAD Model

Description

The STA8088GA is a versatile and powerful satellite navigation receiver designed by STMicroelectronics, a leader in semiconductor solutions. This state-of-the-art receiver is capable of tracking multiple constellations, including GPS, Glonass, Beidou, and Galileo, providing high-performance positioning for a wide range of applications.

Key Features

  • Multi-Constellation Support: The STA8088GA can simultaneously receive signals from various satellite systems, ensuring more accurate and reliable positioning by using a larger number of satellites.
  • Advanced Tracking: With its advanced tracking algorithms, the STA8088GA can maintain accurate positioning even in challenging environments such as urban canyons or under dense foliage.
  • Low Power Consumption: Designed for battery-powered applications, the STA8088GA is optimized for low power consumption, thereby extending the operational life of portable devices.
  • Integrated RF Front End: The integrated RF front end reduces the need for external components, simplifying design and saving space on the PCB.
  • Flexible Interfaces: The STA8088GA is equipped with a variety of interfaces, including UART, I2C, and SPI, making it easy to integrate into different systems.

Applications

The versatility of the STA8088GA makes it suitable for a wide range of applications. These include:

  • Automotive navigation systems
  • Marine and handheld GPS devices
  • Asset tracking solutions
  • Wearable fitness and outdoor equipment
  • UAVs and other autonomous vehicles

Technical Specifications

The STA8088GA boasts a robust set of technical specifications that make it a top choice for developers and manufacturers looking for a reliable GNSS solution:

  • Multi-constellation: GPS, Glonass, Beidou, and Galileo
  • High sensitivity navigation engine
  • Low power modes for power-sensitive applications
  • Support for Assisted-GNSS (A-GNSS)
  • Integrated RF front-end with low noise amplifier
  • Support for active and passive antennas

With its comprehensive feature set, the STA8088GA is an ideal choice for any application requiring reliable and accurate GNSS capabilities.

You May Also Be Interested in

Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.7398

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess