EN
  • EN
  • DE

LPC802M001JDH20FP

Part No LPC802M001JDH20FP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20TSSOP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 15MHz 16KB (16K x 8) FLASH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC80xM
Package Tube
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 15MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number LPC802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names LPC802M001JDH20FP-ND,568-13820,935344358129
Standard Package 75
Win Source Part Number 1070657-LPC802M001JDH20FP
Ultra Librarian 3D Model Ultra Librarian LPC802M001JDH20FP CAD Model

Description

NXP LPC802M001JDH20FP Microcontroller

The NXP LPC802M001JDH20FP is a cutting-edge microcontroller unit (MCU) that is part of the LPC800 series, renowned for its high performance, efficiency, and versatility. This particular model is designed to cater to the demanding needs of modern embedded applications, making it an ideal choice for a wide range of industrial, consumer, and IoT devices.

Key Features:

  • Core: The LPC802M001JDH20FP is built around a powerful 32-bit ARM Cortex-M0+ processor core, which operates at frequencies of up to 15 MHz. This core provides the perfect balance between processing power and power consumption, ensuring efficient operation for battery-powered or energy-sensitive applications.
  • Memory: It comes equipped with 16 KB of on-chip flash memory and 2 KB of RAM. This memory configuration allows for efficient code storage and smooth execution of tasks without the need for external memory components, reducing system complexity and cost.
  • I/O Options: The MCU offers a rich set of I/O options including multiple GPIOs, I2C, SPI, UART interfaces, and more. These interfaces allow for easy communication and integration with other components in a system, such as sensors, actuators, and communication modules.
  • Package: The device is housed in a compact 20-pin TSSOP package, which is ideal for space-constrained applications. Its small footprint does not compromise on the accessibility of its features and capabilities.
  • Power Efficiency: With its low-power design, the LPC802M001JDH20FP supports multiple power-saving modes, which enable it to achieve ultra-low power consumption in idle and active states, extending the battery life of portable devices.
  • Development Support: NXP provides extensive development support for the LPC802M001JDH20FP with its comprehensive software development kits (SDKs), which include peripheral drivers, middleware, and example code to jumpstart application development.

The NXP LPC802M001JDH20FP is more than just a microcontroller; it's a solution that empowers developers to create sophisticated and power-conscious designs with ease. Its robust feature set, combined with NXP's support and resources, make it an excellent choice for those looking to push the boundaries of what's possible in the realm of embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0382 $51.9100
120+ $0.8518 $102.2160
185+ $0.8252 $152.6620
255+ $0.7986 $203.6430
325+ $0.7720 $250.9000
435+ $0.6921 $301.0635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,430 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess