EN
  • EN
  • DE

LPC802M001JDH16

Part No LPC802M001JDH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC80xM
Package Tube
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Type FLASH
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Other Names 2832-LPC802M001JDH16
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264088-LPC802M001JDH16
Ultra Librarian 3D Model Ultra Librarian LPC802M001JDH16 CAD Model

Description

NXP LPC802M001JDH16 Microcontroller

The NXP LPC802M001JDH16 is a cutting-edge microcontroller that combines efficiency with performance, designed to cater to the ever-evolving demands of modern embedded systems. This microcontroller is part of the LPC800 series, which is renowned for its exceptional power efficiency, flexible features, and compact design.

At the heart of the LPC802M001JDH16 is a 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 15 MHz. This processor core is known for its energy efficiency, making it an ideal choice for battery-powered and energy-sensitive applications. The Cortex-M0+ core also provides the necessary computational power for a wide range of applications, from simple tasks to more complex algorithms.

The LPC802M001JDH16 is equipped with 16 KB of on-chip flash memory and 2 KB of SRAM, providing ample space for code storage and smooth operation. Its memory architecture is designed to optimize both execution speed and power efficiency.

This microcontroller offers a rich set of features including multiple serial interfaces such as I2C, SPI, and UART, which allow for easy communication with peripherals and other microcontrollers. Additionally, it includes several 12-bit analog-to-digital converters (ADCs), offering precise analog signal measurement capabilities for sensor interfacing and data acquisition tasks.

The LPC802M001JDH16 also features a range of timers, including a state-configurable timer (SCT), a basic timer/counters, and a multi-rate timer, which can be used for a variety of timing and PWM applications. It also includes an array of GPIO pins that provide the flexibility to interface with external components and to support various digital functions.

With its built-in security features, the LPC802M001JDH16 ensures safe and secure operation, which is crucial for today's connected devices. The microcontroller comes in a compact TSSOP16 package, making it suitable for space-constrained applications.

Overall, the NXP LPC802M001JDH16 is an exceptional choice for designers looking for a cost-effective, power-efficient, and feature-rich microcontroller for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4769 $50.0745
225+ $0.4462 $100.3950
350+ $0.4308 $150.7800
500+ $0.4000 $200.0000
655+ $0.3846 $251.9130
815+ $0.3693 $300.9795
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173,984 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess