EN
  • EN
  • DE

LPC54606J512ET100E

Part No LPC54606J512ET100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Manufacturer NXP
Series LPC546xx
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name LPC54606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13452, 935344365551
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878029-LPC54606J512ET100E
Ultra Librarian 3D Model Ultra Librarian LPC54606J512ET100E CAD Model

Description

The NXP LPC54606J512ET100E is a high-performance microcontroller that is part of the LPC54000 series, designed for embedded applications that require a blend of efficiency, performance, and reliability. This microcontroller is based on a powerful ARM Cortex-M4 core, operating at frequencies of up to 180 MHz, which provides the computational power necessary to handle complex tasks and algorithms.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at up to 180 MHz.
  • Memory: Equipped with 512 KB of on-chip flash memory and 200 KB of SRAM, which allows for robust applications and efficient data management.
  • Communication Interfaces: Includes a variety of communication peripherals such as USB, CAN, SPI, I2C, USART, and more, providing excellent connectivity options for various applications.
  • ADC/DAC: Features a 12-bit Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) for interfacing with analog sensors and actuators.
  • Timers and PWM: Comes with multiple timers, including a State Configurable Timer (SCT), and supports Pulse-Width Modulation (PWM) for precise control over motors and other peripherals.
  • Security: Offers security features such as AES encryption, Secure Hash Algorithm (SHA), and a Random Number Generator (RNG), ensuring data protection and secure communications.
  • Power Efficiency: Designed with power-saving modes such as Sleep and Deep Power-down, which help to reduce power consumption and extend battery life in portable devices.
  • Package: Available in a compact LQFP-100 (14 x 14 mm) package, which is suitable for space-constrained applications.

Applications:

The LPC54606J512ET100E microcontroller is ideal for a wide range of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and automotive systems. Its combination of processing power, memory capacity, and rich set of peripherals makes it a versatile choice for designers looking to create sophisticated and connected embedded systems.

Development Support:

NXP provides comprehensive development support for the LPC54606J512ET100E with software libraries, development tools, and evaluation boards. This ensures that engineers can rapidly develop, prototype, and deploy applications that leverage the full capabilities of this advanced microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4391 $57.7564
9+ $11.8475 $106.6275
14+ $11.4773 $160.6822
19+ $11.1070 $211.0330
24+ $10.7368 $257.6832
32+ $9.6261 $308.0352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,691 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess