EN
  • EN
  • DE

LPC54113J256UK49Z

Part No LPC54113J256UK49Z
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 49WLCSP / ARM® Cortex®-M4/M0+ series Microcontroller IC 32-Bit Dual-Core 100MHz 256KB (256K x 8) FLASH 49-WLCSP (3.44x3.44)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC54100
Package Tape & Reel
Core Processor ARM® Cortex®-M4/M0+
Core Size 32-Bit Dual-Core
Speed 100MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.44x3.44)
Base Product Number LPC54113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935306275012,2156-LPC54113J256UK49Z,568-13037-1,568-13037-2,NXPNXPLPC54113J256UK49Z,568-13037-6
Standard Package 2,000
Win Source Part Number 974382-LPC54113J256UK49Z
Ultra Librarian 3D Model Ultra Librarian LPC54113J256UK49Z CAD Model

Description

Introducing the LPC54113J256UK49Z Microcontroller from NXP

The LPC54113J256UK49Z is a high-performance microcontroller designed by NXP Semiconductors, tailored for a wide range of industrial, consumer, and Internet of Things (IoT) applications. This microcontroller is part of the LPC54000 series, which is known for its energy efficiency, advanced integration, and versatile features that cater to the needs of today's sophisticated electronic systems.

Key Features

  • Core: At the heart of the LPC54113J256UK49Z is a dual-core configuration consisting of an ARM Cortex-M4 and a Cortex-M0+. The Cortex-M4 runs at up to 100 MHz and includes a floating-point unit (FPU), which is ideal for computation-intensive applications, while the Cortex-M0+ serves as a low-power co-processor that can offload basic tasks to maximize efficiency.
  • Memory: The device comes with 256 KB of flash memory and 42 KB of RAM, providing ample space for complex application code and data storage without external memory chips.
  • Energy Efficiency: NXP's LPC54113J256UK49Z is designed with energy efficiency in mind. It features multiple power modes, including a deep power-down mode with ultra-low power consumption, which is crucial for battery-operated devices.
  • Communication Interfaces: A comprehensive set of communication peripherals is available, including multiple SPI, I2C, USART interfaces, and a 12-bit ADC with up to 5.0 Msamples/s, making it a versatile choice for connecting a variety of sensors and peripheral devices.
  • Package: The microcontroller is offered in a compact 49-pin WLCSP (wafer level chip scale package), which is ideal for space-constrained applications.

Application Areas

The LPC54113J256UK49Z is designed to address the needs of various application areas, including:

  • Portable medical devices
  • Wearable technology
  • Smart sensors and IoT nodes
  • Automation and control systems
  • Consumer electronics

With its dual-core architecture, developers can easily implement real-time processing alongside general application tasks, ensuring high system responsiveness and optimized power consumption. The LPC54113J256UK49Z is a robust microcontroller choice for designers looking to create products that require a balance between performance, power efficiency, and integration in a small form factor.

For further information, datasheets, and technical support, visit NXP's official website or contact your local NXP sales representative.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4331 $59.7641
26+ $4.4580 $115.9080
41+ $4.3187 $177.0667
56+ $4.1794 $234.0464
72+ $4.0401 $290.8872
96+ $3.6221 $347.7216
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess