EN
  • EN
  • DE

LPC54101J512BD64QL

Part No LPC54101J512BD64QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC54100
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 104K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC54101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-12887,935305134151
Standard Package 160
Win Source Part Number 1143328-LPC54101J512BD64QL
Ultra Librarian 3D Model Ultra Librarian LPC54101J512BD64QL CAD Model

Description

NXP LPC54101J512BD64QL Microcontroller

The NXP LPC54101J512BD64QL is a high-performance, ultra-low-power microcontroller designed to address the needs of a wide range of applications, from complex IoT devices to sophisticated sensor processing systems. This device is part of NXP's LPC54000 series of microcontrollers, which are known for their energy efficiency and processing capabilities.

Key Features

  • Core: The LPC54101J512BD64QL features a dual-core configuration with an ARM Cortex-M4F and a Cortex-M0+ processor. The Cortex-M4F core runs at up to 100 MHz and includes a floating-point unit (FPU) for efficient handling of computational tasks, while the Cortex-M0+ core is optimized for power-sensitive operations.
  • Memory: Equipped with 512KB of on-chip flash memory and 104KB of SRAM, this microcontroller provides ample space for code storage and data processing without the need for external memory components.
  • Power Efficiency: The device operates with an ultra-low power consumption profile, featuring multiple power modes including deep sleep and power-down modes for extended battery life in portable applications.
  • Integration: The LPC54101J512BD64QL offers a rich set of peripherals, including multiple high-speed USB interfaces, a Serial General-Purpose I/O (SGPIO) interface, and several Serial Peripheral Interfaces (SPI), enhancing connectivity options for system designers.
  • Packaging: This microcontroller comes in a compact 64-pin QFN package, making it suitable for space-constrained applications.

Applications

The versatile feature set of the LPC54101J512BD64QL makes it ideal for a variety of applications, such as:

  • Wearable devices and fitness trackers
  • Industrial automation and control systems
  • Smart sensors and IoT edge devices
  • Medical devices and healthcare equipment
  • Home automation and smart home systems

In summary, the NXP LPC54101J512BD64QL microcontroller offers an optimal blend of processing power, memory capacity, and energy efficiency, packaged in a small form factor, making it a prime choice for designers looking to create advanced, low-power electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2465 $52.9860
10+ $10.8689 $108.6890
15+ $10.5293 $157.9395
20+ $10.1896 $203.7920
26+ $9.8500 $256.1000
34+ $8.8310 $300.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess