EN
  • EN
  • DE

LPC43S57JBD208E

Part No LPC43S57JBD208E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, MMC/SD, QEI, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, LCD, Motor Control PWM, POR, WDT
Number of I/O 142
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 136K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Base Product Number LPC43S57
Other Names 935305916551
Standard Package 36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264093-LPC43S57JBD208E
Ultra Librarian 3D Model Ultra Librarian LPC43S57JBD208E CAD Model

Description

Introducing the LPC43S57JBD208E Microcontroller from NXP

The LPC43S57JBD208E is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to meet the needs of demanding applications in the industrial, automotive, and consumer electronics sectors. This MCU is part of the LPC4300 series, which is renowned for its innovative dual-core configuration, integrating both ARM Cortex-M4 and Cortex-M0 processors. This unique design allows for efficient task separation and exceptional processing power, making it an ideal choice for complex embedded systems.

Key Features:

  • Advanced Dual-Core Architecture: The LPC43S57JBD208E features an ARM Cortex-M4 core with a floating-point unit (FPU) for high-performance computation, alongside a Cortex-M0 co-processor for efficient task management and system control.
  • Generous Memory Capacity: Equipped with 1 MB of flash memory and 136 KB of SRAM, this MCU can handle extensive codebases and complex data structures with ease.
  • High-Speed Connectivity: With a range of communication interfaces including USB, CAN, SPI, I2C, and UART, this device can seamlessly integrate into various electronic systems and support high-speed data transfers.
  • Flexible Power Management: The LPC43S57JBD208E offers multiple power modes to optimize energy consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Security Features: Security is a top priority, and this MCU provides hardware encryption support, a random number generator, and a unique device serial number for secure operation.

Applications:

The LPC43S57JBD208E is incredibly versatile and can be employed in a range of applications, such as:

  • Industrial automation and control systems
  • Automotive engine management and diagnostics
  • High-end audio and voice processing
  • Complex IoT devices and gateways
  • Medical equipment and instrumentation

With its robust set of features and capabilities, the NXP LPC43S57JBD208E MCU stands out as a powerful and reliable choice for designers and engineers looking to push the boundaries of what's possible with modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess