EN
  • EN
  • DE

LPC4357FET256,551

Part No LPC4357FET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU CortexM0/4 32bit 1MB Cortex-M4/M0
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC435x
Mounting Style SMD/SMT
Package / Case LBGA-256
Core ARM Cortex M0, ARM Cortex M4
Program Memory Size 1 MB
Data Bus Width 32 bit
ADC Resolution 10 bit
Maximum Clock Frequency 204 MHz
Number of I/Os 164 I/O
Data RAM Size 136 kB
Supply Voltage - Min 2.4 V
Supply Voltage - Max 3.6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Product MCU+FPUs
Program Memory Type FLASH
Brand NXP Semiconductors
Data RAM Type SRAM
Data ROM Size 16 kB
Data ROM Type EEPROM
Interface Type CAN, Ethernet, I2C, SPI, UART, USB
Analog Supply Voltage 3.3 V
DAC Resolution 10 bit
I/O Voltage 2.4 V to 3.6 V
Moisture Sensitive Yes
Number of ADC Channels 8 Channel
Number of Timers/Counters 4 Timer
Processor Series LPC435x
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 90
Subcategory Microcontrollers - MCU
Watchdog Timers Watchdog Timer
Ultra Librarian 3D Model Ultra Librarian LPC4357FET256,551 CAD Model

Description

The LPC4357FET256,551 is a high-performance microcontroller designed by NXP Semiconductors, featuring a dual-core architecture that includes an ARM Cortex-M4 and an ARM Cortex-M0 processor. This advanced microcontroller is ideal for embedded applications requiring significant processing power, flexible integration, and low power consumption.

At the heart of the LPC4357 is a Cortex-M4 core running at up to 204 MHz, offering DSP instructions and a floating-point unit to handle complex algorithms and data processing tasks. The secondary Cortex-M0 core operates at up to 204 MHz as well, providing an excellent option for managing peripheral control and real-time execution, allowing the two cores to run simultaneously and independently, enhancing performance and efficiency.

The LPC4357FET256,551 comes in a compact LQFP256 package and is equipped with a variety of features that make it a versatile choice for a wide range of applications. It includes 1MB of flash memory and 136KB of SRAM, which can be expanded through its External Memory Controller (EMC) that supports various types of external memory devices.

Connectivity options are abundant, with high-speed USB 2.0 interfaces, including a USB Host/Device/OTG, Ethernet MAC with RMII and MII interface, and multiple serial interfaces like UART, I2C, SPI, and CAN. This makes the LPC4357FET256,551 an excellent choice for industrial control, networking, and communication systems.

The microcontroller also features an advanced configurable peripherals system called State Configurable Timer (SCT), multiple ADCs and DACs, and a Quadrature Encoder Interface (QEI), which are suitable for motor control and industrial automation tasks.

For security-conscious applications, the LPC4357 provides a hardware AES encryption engine, a random number generator, and a unique device serial number for identification. With its broad operating temperature range and low-power modes, it is designed to perform reliably in harsh environments while conserving energy.

Overall, the NXP LPC4357FET256,551 microcontroller is a powerful, feature-rich solution that enables developers to create sophisticated and efficient systems across a diverse array of industries and applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7015 $68.1045
6+ $18.6269 $111.7614
9+ $18.0448 $162.4032
12+ $17.4627 $209.5524
15+ $16.8806 $253.2090
20+ $15.1344 $302.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess