EN
  • EN
  • DE

LPC4076FBD144E

Part No LPC4076FBD144E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series LPC40xx
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name LPC4076
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14544, 935298965551, LPC4076FBD144E-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878018-LPC4076FBD144E
Ultra Librarian 3D Model Ultra Librarian LPC4076FBD144E CAD Model

Description

NXP LPC4076FBD144E Microcontroller

The NXP LPC4076FBD144E is a high-performance microcontroller that is part of the LPC4000 series, known for its powerful ARM Cortex-M4 core. This microcontroller is designed to cater to a wide range of applications that require efficient data processing, real-time capabilities, and low power consumption. With its robust set of features and peripherals, the LPC4076FBD144E is an ideal choice for industrial control, medical systems, automotive, and IoT devices.

The LPC4076FBD144E operates at a frequency of up to 120 MHz, which, combined with a Floating Point Unit (FPU), enhances its capabilities to handle complex mathematical calculations and signal processing operations with ease. The device comes with 512 KB of flash memory and 96 KB of SRAM, which provides ample space for application code and data storage. Its flash memory also includes a built-in In-Application Programming (IAP) and In-System Programming (ISP) for seamless updates and maintenance.

Equipped with a versatile set of peripherals, the LPC4076FBD144E features multiple serial communication interfaces, including UART, I2C, SPI, and CAN, allowing for flexible connectivity options. It also includes USB 2.0 Full-Speed and High-Speed interfaces with on-chip PHY, making it suitable for USB-based applications. For enhanced control applications, it offers multiple timers, a PWM unit, and an advanced ADC with a high conversion rate and resolution.

The microcontroller's 144-pin LQFP (Low-profile Quad Flat Package) ensures a compact footprint while providing enough I/O pins for even the most I/O-intensive tasks. Additionally, it supports a wide range of external memory interfaces, which allows for the easy expansion of the system's memory capabilities if required.

With its integrated Ethernet MAC, the LPC4076FBD144E is also well-suited for networked applications, enabling devices to communicate within a local network or across the internet. Furthermore, it features advanced security and system protection mechanisms, such as a unique device serial number for identification and a random number generator for encryption-related tasks.

Overall, the NXP LPC4076FBD144E is a powerful and versatile microcontroller that offers a perfect balance between performance, power efficiency, and connectivity, making it a top choice for designers and engineers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 818 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess