EN
  • EN
  • DE

LPC4072FET80K

Part No LPC4072FET80K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80TFBGA / MCU 32-bit ARM Cortex M4 RISC 64KB Flash 3.3V Automotive 80-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC40xx
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 24K x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TFBGA
Manufacturer Package 80-TFBGA (7x7)
Win Source Part Number 780013-LPC4072FET80K
Popularity Medium
Supply and Demand Status Limited
Family Name LPC4072
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC4072FET80K CAD Model

Description

The NXP LPC4072FET80K is a high-performance microcontroller that is part of the LPC4000 family of ARM Cortex-M4 based devices. It is designed to cater to a wide range of applications, from industrial control to embedded audio and signal processing. This microcontroller incorporates a Cortex-M4 processor core, offering system enhancements such as low power consumption, advanced interrupt handling, and a wide range of connectivity options.

Key Features:

  • Core: ARM Cortex-M4 processor with Floating Point Unit (FPU), operating at frequencies of up to 120 MHz.
  • Memory: 512KB of on-chip flash memory and 96KB of SRAM, providing ample space for complex applications and data storage.
  • Digital Signal Processing: Single-cycle digital signal processing instructions and a hardware floating-point unit to accelerate complex mathematical computations.
  • Connectivity: A variety of communication interfaces including USB 2.0 Full-speed/High-speed, Ethernet, CAN, SPI, I2C, UART, and more.
  • Timers and PWM: Multiple timers and PWM outputs for precise control over timing and power management.
  • Analog Features: Integrated Analog-to-Digital (ADC) and Digital-to-Analog Converters (DAC) for interfacing with analog sensors and actuators.
  • Package: Available in a 100-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Power Efficiency: An assortment of power-saving modes to reduce energy consumption and extend battery life in portable devices.

Applications:

The LPC4072FET80K microcontroller is versatile and can be used in various applications, including:

  • Industrial control systems
  • Motor control
  • Embedded audio and voice processing
  • Medical instruments
  • Automotive electronics
  • Home automation
  • IoT devices

With its robust set of features and capabilities, the NXP LPC4072FET80K microcontroller is an excellent choice for engineers and developers looking to create sophisticated embedded systems with demanding performance requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6563 $59.9067
22+ $5.4608 $120.1376
33+ $5.2911 $174.6063
46+ $5.1201 $235.5246
59+ $4.9492 $292.0028
79+ $4.4375 $350.5625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess