EN
  • EN
  • DE

LPC2917FBD144/01+551

Part No LPC2917FBD144/01+551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM9 LPC2900 Microcontroller IC 16/32-Bit 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Series LPC2900
Packaging Tray
Core Processor ARM9?
Core Size 16/32-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, LIN, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 108
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Operating Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Device Package 144-LQFP (20x20)
Win Source Part Number 206592-LPC2917FBD144/01+551
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2917FBD144/01+551 CAD Model

Description

NXP LPC2917FBD144/01+551 Microcontroller

The NXP LPC2917FBD144/01+551 is a highly capable microcontroller designed for embedded applications that require a blend of low power consumption, advanced features, and high-performance processing. This microcontroller is part of the LPC2900 family, which is well-known for its powerful ARM9 core, providing developers with a robust platform for developing complex embedded systems.

The LPC2917FBD144/01+551 features a 32-bit ARM968E-S core that operates at frequencies of up to 125 MHz, offering a balance between energy efficiency and processing power. With its high-speed core, this microcontroller is suitable for a wide range of applications, including industrial control, medical systems, and network communication devices.

This microcontroller comes with an impressive set of peripherals and interfaces that enhance its connectivity and functionality. It includes multiple serial communication interfaces such as UART, I2C, SPI, and CAN, which allow for easy integration with other components and systems. Furthermore, it provides a range of timers, PWM channels, and an ADC for analog signal processing, making it highly versatile for various control applications.

The LPC2917FBD144/01+551 is equipped with 288 KB of embedded SRAM and 768 KB of flash memory, providing ample space for code and data storage. The large memory capacity ensures that complex applications and algorithms can be accommodated without the need for external memory, simplifying the design and reducing the overall system cost.

Housed in a 144-pin LQFP package, the LPC2917FBD144/01+551 offers a compact footprint while still providing enough pins for all necessary I/O connections. This microcontroller also features a Vectored Interrupt Controller (VIC) for efficient handling of interrupts, which is critical for real-time applications.

Developers can take advantage of the comprehensive set of development tools and software support provided by NXP for the LPC2900 series, which includes IDEs, compilers, and debugging tools to streamline the development process. With its robust feature set, the NXP LPC2917FBD144/01+551 stands out as a reliable and powerful choice for designers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7272 $53.1816
7+ $14.5454 $101.8178
11+ $14.0909 $154.9999
15+ $13.6364 $204.5460
19+ $13.1818 $250.4542
26+ $11.8182 $307.2732
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess