EN
  • EN
  • DE

LPC2478FET208

Part No LPC2478FET208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 160
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-TFBGA (15x15)
Win Source Part Number 071976-LPC2478FET208
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2478FET208 CAD Model

Description

NXP LPC2478FET208 Microcontroller

The NXP LPC2478FET208 is a high-performance microcontroller that is part of the LPC2400 family, known for its advanced features and capabilities. This microcontroller is designed to meet the demanding requirements of embedded applications in industrial control, medical systems, protocol converters, and many other areas.

Key Features:

  • Core: The LPC2478FET208 is equipped with a 16/32-bit ARM7TDMI-S CPU, which provides a perfect blend of power efficiency and performance, with a maximum operating frequency of up to 72 MHz.
  • Memory: This microcontroller comes with an impressive memory configuration, featuring 512 KB of on-chip Flash memory, 98 KB of SRAM, and external memory interface options, allowing for flexible storage solutions and quick data retrieval.
  • Peripherals: A wide range of integrated peripherals enhances the functionality of the LPC2478FET208. These include USB 2.0 Full Speed Device/Host/OTG, 10/100 Ethernet MAC, 4 UARTs, CAN 2.0B, SPI, SSP, Synchronous Serial Interface (SSI), 3 I2C buses, and more.
  • Graphics: An onboard LCD controller supports STN and TFT panels, making it ideal for human-machine interface (HMI) applications that require graphical displays.
  • Power Management: The microcontroller features multiple power-saving modes, such as Idle and Power-down modes, which are crucial for applications that demand low power consumption.
  • Packaging: The LPC2478FET208 is available in a 208-pin LQFP package, which ensures a compact footprint while offering ample I/O options for complex designs.

Applications:

The versatility of the LPC2478FET208 makes it suitable for a myriad of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Networking systems
  • Point-of-sale terminals
  • Communication gateways
  • Protocol converters

In summary, the NXP LPC2478FET208 microcontroller is a robust and versatile solution for developers looking to create sophisticated systems with demanding processing needs, connectivity, and display requirements. Its extensive feature set and flexible memory options make it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8510 $75.7020
4+ $35.4091 $141.6364
6+ $34.1880 $205.1280
8+ $31.7460 $253.9680
10+ $30.5250 $305.2500
12+ $29.3041 $351.6492
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess