EN
  • EN
  • DE

LPC2470FET208,551

Part No LPC2470FET208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208TFBGA / MCU 16-bit/32-bit ARM7TDMI-S RISC ROMLess 3.3V 208-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2400
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 72MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 160
Program Memory Type ROMless
RAM Size 98K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 208-TFBGA
Manufacturer Package 208-TFBGA (15x15)
Win Source Part Number 780006-LPC2470FET208,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2470
Introduction Date August 08, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LPC2470FET208,551 CAD Model

Description

Product Overview: LPC2470FET208,551 by NXP

The LPC2470FET208,551 is a high-performance microcontroller designed by NXP Semiconductors, renowned for its exceptional efficiency and versatility. This microcontroller is part of the LPC2400 series, which is well-suited for a broad range of applications, including industrial control, medical systems, and communication gateways.

Key Features

  • Core: The LPC2470FET208,551 is built around a 16/32-bit ARM7TDMI-S CPU, which operates at speeds of up to 72 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: This device comes with an impressive set of memory features, including 512 KB of on-chip Flash memory for program storage and 98 KB of RAM for data processing, ensuring ample space for complex applications.
  • Peripherals: It boasts a wide range of integrated peripherals, such as USB 2.0 Full-Speed Device/Host/OTG, 10/100 Ethernet MAC, 4 UARTs, CAN 2.0B, SPI, SSP, 3 I2C interfaces, and an SD/MMC card interface, enabling comprehensive connectivity options.
  • Timers: Multiple 32-bit timers, a PWM unit, and a Real-Time Clock with optional battery backup provide timing solutions for any requirement.
  • Power Management: The LPC2470FET208,551 features an innovative power management unit that supports multiple power modes, allowing for reduced power consumption and longer battery life in portable devices.
  • Packaging: The microcontroller is housed in a compact 208-pin LQFP package, which is ideal for space-constrained applications.

Applications

The LPC2470FET208,551's combination of connectivity, memory, and processing capabilities make it suitable for a wide array of applications. It's particularly adept in scenarios that require complex communication interfaces, such as embedded web servers, point-of-sale systems, and networked industrial automation solutions.

Quality and Reliability

NXP's commitment to quality ensures that the LPC2470FET208,551 meets the highest reliability standards, making it a trusted choice for critical applications where consistent performance is a must.

Design Support

Developers working with the LPC2470FET208,551 benefit from extensive support, including software libraries, development kits, and a global community of experts. NXP's resources help to streamline the development process, enabling faster time-to-market for innovative products.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess