EN
  • EN
  • DE

LPC2388FBD144,551

Part No LPC2388FBD144,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / MCU 16-bit/32-bit ARM7TDMI-S RISC 512KB Flash 3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2300
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 72MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 104
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 98K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 780004-LPC2388FBD144,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2388
Introduction Date December 04, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LPC2388FBD144,551 CAD Model

Description

NXP LPC2388FBD144,551 Microcontroller Overview

The NXP LPC2388FBD144,551 is a high-performance microcontroller that is part of the LPC23xx family, renowned for its versatility and efficiency in a wide range of embedded applications. This microcontroller is built around a 32-bit ARM7TDMI-S CPU core, which is a leading processor architecture that provides a high level of integration and low power consumption, making it ideal for industrial control, medical systems, and communication gateway applications.

Key Features of LPC2388FBD144,551

  • Processor Core: 32-bit ARM7TDMI-S with 72 MHz maximum CPU clock speed for efficient processing capabilities.
  • Memory: Comes with 512 KB of on-chip flash memory and 98 KB of RAM, which includes 32 KB of SRAM on the CPU with local code/data bus for high performance and 16 KB of SRAM for Ethernet, USB, CAN, and general-purpose DMA.
  • Communication Interfaces: Offers a variety of communication interfaces including USB 2.0 full-speed device/host/OTG, 4 UARTs, 2 CAN channels, 3 I2C buses, SPI, and SSP with buffering and variable data length capabilities.
  • Timer/Counter: Features multiple 32-bit timers, an external event counter, a watchdog timer, and a real-time clock with optional battery backup.
  • Input/Output: Provides up to 70 General Purpose I/O (GPIO) pins with configurable pull-up/down resistors.
  • Analog-to-Digital Converter: Equipped with a 10-bit ADC with 8 channels and up to 400 kS/s for precise analog signal measurement.
  • PWM: Includes a motor control PWM and a standard PWM block with support for three-phase motor control.
  • Package: Available in a compact 144-pin LQFP package, which is suitable for space-constrained applications.
  • Power Management: Supports multiple power modes, including Idle and Power-down modes, for improved power efficiency.
  • Debugging and Support: Features JTAG and serial wire debug ports, along with integrated in-system programming (ISP) and in-application programming (IAP) for comprehensive development support.

The LPC2388FBD144,551 microcontroller also supports Vectored Interrupt Controller (VIC) for fast processing of interrupts, which enhances its performance in complex embedded systems. Its robust set of features and high level of integration make it a go-to choice for designers looking to optimize their system's performance while maintaining a competitive cost structure.

Overall, the NXP LPC2388FBD144,551 microcontroller is a powerful and flexible solution for complex embedded systems, offering a balanced combination of performance, power efficiency, and a rich set of peripherals to meet the demanding requirements of today's applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9403 $51.8806
5+ $24.2986 $121.4930
7+ $23.4777 $164.3439
10+ $21.8359 $218.3590
12+ $21.0150 $252.1800
15+ $20.1941 $302.9115
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess