The LPC2366FBD100.551 is a high-performance microcontroller designed by NXP Semiconductors, tailored for embedded applications that demand a high level of integration and low power consumption. This particular microcontroller is part of the LPC2300 family, which is renowned for its advanced features and capabilities.
Key Features:
- Core: The LPC2366FBD100.551 is built around a 32-bit ARM7TDMI-S core, which operates at a maximum frequency of 72 MHz, offering a balance between performance and power efficiency.
- Memory: It comes equipped with 256 KB of on-chip Flash memory for program storage and 58 KB of SRAM, which provides ample space for real-time data processing and storage.
- Connectivity: This microcontroller features a variety of connectivity options, including USB 2.0 Full-Speed Device, CAN, SPI, SSP, I2C, UARTs, and Fast GPIOs, making it highly versatile for interfacing with other components and peripherals.
- Timers and PWM: Multiple 32-bit timers, an external event counter, four capture inputs, and a PWM unit enhance its ability to manage time-sensitive tasks and complex control algorithms.
- Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition applications.
- Package: The LPC2366FBD100.551 is offered in a compact 100-pin LQFP package, which minimizes the PCB space required and is suitable for space-constrained applications.
- Power Management: Its power management unit supports multiple power modes, enabling energy-efficient operation through dynamic power scaling and idle modes.
Applications:
The versatile feature set of the LPC2366FBD100.551 makes it an ideal choice for a wide range of applications, such as industrial control systems, medical devices, automotive electronics, communication gateways, and complex IoT endpoints.
Support and Resources:
NXP provides comprehensive support for the LPC2366FBD100.551, including development tools, software libraries, and documentation to assist developers in bringing their projects to fruition with efficiency and ease.