EN
  • EN
  • DE

LPC2294HBD144/01551

Part No LPC2294HBD144/01551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 256KB FLSH 144LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2200
Package Bulk
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity CANbus, EBI/EMI, I²C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
HTSUS 0000.00.0000
Other Names NXPNXPLPC2294HBD144/01551,2156-LPC2294HBD144/01551
Standard Package 1
Win Source Part Number 1033073-LPC2294HBD144/01551
Ultra Librarian 3D Model Ultra Librarian LPC2294HBD144/01551 CAD Model

Description

The NXP LPC2294HBD144/01551 is a robust microcontroller that sits within the widely acclaimed LPC2000 family, offering a high-performance 16/32-bit ARM7TDMI-S CPU with a wide range of peripherals and I/O capabilities. This microcontroller is designed to meet the demanding needs of advanced embedded applications in sectors such as industrial control, medical systems, and automation where reliability and performance are critical.

Key Features:

  • Processor: At the heart of the LPC2294HBD144/01551 is a 16/32-bit ARM7TDMI-S processor, which delivers exceptional computational power and efficiency, making it ideal for applications that require complex algorithms and real-time processing.
  • Memory: The device comes equipped with 256 KB of on-chip high-speed Flash memory, providing ample space for application code and data storage. Additionally, it offers 16 KB of RAM for temporary data storage and efficient operation.
  • Digital Peripherals: A variety of digital peripherals are integrated, including multiple 32-bit timers, an RTC, PWM unit, and up to 52 GPIOs that provide the flexibility needed to interface with a wide array of external components.
  • Communication Interfaces: For communication, the LPC2294HBD144/01551 is outfitted with multiple serial interfaces such as UARTs, SPI, SSP, and I2C, enabling it to handle complex communication protocols and connect to other devices in a system.
  • Advanced Interrupt Handling: With Vectored Interrupt Controller (VIC), it allows prioritized interrupt handling for improved real-time response.
  • Power Management: The microcontroller features power-saving modes, including Idle and Power-down modes, which help to minimize power consumption and extend the lifespan of battery-powered devices.
  • Package: The LPC2294HBD144/01551 is available in a 144-pin LQFP package, which offers a compact footprint while still providing ample I/O for complex designs.

Applications:

The NXP LPC2294HBD144/01551 microcontroller is suited for a wide range of applications, such as embedded systems, IoT devices, automotive electronics, and other applications that require a high level of integration, processing power, and connectivity.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8508 $69.8508
2+ $57.3135 $114.6270
3+ $55.5224 $166.5672
4+ $53.7314 $214.9256
5+ $51.9403 $259.7015
7+ $46.5672 $325.9704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess