The NXP LPC2292FET144 is a high-performance, 32-bit microcontroller designed for embedded applications. It is part of NXP's LPC2000 family, which is known for its versatility and efficiency in managing a wide range of computing tasks. This microcontroller is built around a core that is based on an ARM7TDMI-S processor, ensuring reliable performance for time-critical operations.
Key Features:
- Processor: ARM7TDMI-S core, capable of operating at up to 60 MHz.
- Memory: 256 KB of on-chip Flash memory and 16 KB of static RAM (SRAM).
- Advanced Peripherals: Includes General Purpose Input/Output (GPIO) ports, multiple 32-bit timers, two UARTs, two I2C-bus interfaces, and two SPI/SSP serial interfaces.
- On-chip Analog-to-Digital Converter (ADC): Features a 10-bit ADC with multiple channels for accurate analog signal measurement.
- Vector Interrupt Controller: Offers fast and flexible interrupt handling for improved system response.
- Package: Available in a compact 144-pin LQFP package, ideal for space-constrained applications.
- Debugging and Emulation Support: Includes JTAG and embedded trace interfaces for comprehensive debugging capabilities.
- Power Management: Supports multiple power-saving modes, allowing for reduced power consumption during idle or low-activity states.
Applications:
The LPC2292FET144 is suited for a variety of applications, including industrial control systems, medical devices, automotive electronics, and communication systems. Its robust set of features and high-speed processing capabilities make it an ideal choice for developers looking to create sophisticated and reliable products.
Quality and Reliability:
NXP is committed to delivering high-quality and reliable microcontrollers. The LPC2292FET144 is designed to meet the rigorous demands of the modern electronics industry, ensuring long-term performance and stability in a wide range of operating conditions.