EN
  • EN
  • DE

MAX32590-L5J+

Part No MAX32590-L5J+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 324CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM926EJ-S
Core Size 32-Bit Single-Core
Speed 384MHz
Connectivity EBI/EMI, Ethernet, I2C, SD/SDHC/SDIO, SmartCard, SPI, UART/USART, USB
Peripherals DMA, I2S, LCD, PWM, WDT
Number of I/O 160
Program Memory Type ROMless
RAM Size 384K x 8
Data Converters A/D 3x10b
Oscillator Type Internal
Mounting Type Surface Mount
Package / Case 324-LFBGA, CSBGA
Supplier Device Package 324-CSBGA (15x15)
Base Product Number MAX32590
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 703109-MAX32590-L5J+
Ultra Librarian 3D Model Ultra Librarian MAX32590-L5J+ CAD Model

Description

The MAX32590-L5J+, a part of Maxim Integrated's DeepCover® family of secure microcontrollers, is designed to provide advanced levels of security for embedded systems. This high-performance product is tailored for applications that demand stringent security measures such as point-of-sale terminals, secure peripherals, and mobile communication devices.

Key Features

  • Enhanced Security: The MAX32590-L5J+ integrates a range of security features including secure boot, secure memory management, and a true random number generator to protect against various attack vectors.
  • High Performance: Equipped with an ARM926EJ-S processor core, this microcontroller offers a balance of processing power and energy efficiency, operating at speeds up to 500MHz.
  • Ample Memory: With 16MB of embedded high-speed SRAM, the MAX32590-L5J+ can handle complex applications and data-intensive processes without the need for external memory components.
  • Flexible I/O: The device features a variety of interfaces, including USB 2.0, SPI, UART, and I2C, providing versatile connectivity options for peripheral devices.
  • Robust Package: The MAX32590-L5J+ comes in a 289-ball CTBGA package, ensuring a compact footprint while offering sufficient I/O for complex circuit designs.

Security Advantages

The DeepCover secure microcontroller's architecture is designed to protect sensitive data and ensure the integrity of the system. With built-in cryptographic engines supporting AES, 3DES, and RSA/ECC algorithms, the MAX32590-L5J+ delivers high-speed cryptographic operations necessary for secure transactions and data protection.

Applications

Maxim Integrated's MAX32590-L5J+ is an ideal choice for a wide range of secure applications, including:

  • Financial Systems
  • Secure Access Control
  • Secure Communication Devices
  • Industrial Control Systems

By integrating the MAX32590-L5J+ into your design, you can rest assured that you are utilizing a microcontroller that stands at the forefront of secure embedded technology, providing the reliability and protection your sensitive applications require.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess