EN
  • EN
  • DE

LPC2212FBD144/01

Part No LPC2212FBD144/01
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 16/32-bit ARM microcontrollers; 128/256 kB ISP/IAP flash with 10-bit ADC and external memory interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828198-LPC2212FBD144/01
Ultra Librarian 3D Model Ultra Librarian LPC2212FBD144/01 CAD Model

Description

The NXP LPC2212FBD144/01 is a high-performance microcontroller that belongs to the LPC2200 family, designed for embedded applications requiring a blend of low power consumption, high processing power, and versatile interfacing capabilities. This microcontroller is built around a 16/32-bit ARM7TDMI-S CPU core with real-time emulation and embedded trace support, which makes it an ideal choice for industrial control, medical systems, and communication gateways among other applications.

Key Features:

  • CPU: 16/32-bit ARM7TDMI-S processor, offering a maximum frequency of up to 60 MHz, which provides an excellent balance of performance and power efficiency.
  • Memory: Comes with 256 KB of on-chip high-speed flash memory and 16 KB of RAM, enabling complex applications and algorithms to run smoothly.
  • Timers: Multiple 32-bit timers, including a watchdog timer, ensuring precise timing operations for a variety of tasks.
  • Communication Interfaces: Features a rich set of peripherals such as multiple serial interfaces (UART, I2C, SPI), which allow for easy integration into communication networks.
  • General Purpose I/O: 104 general-purpose I/O pins for versatile control and interfacing with external hardware.
  • Package: Available in a compact 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
  • Power Management: Integrated power management unit that supports multiple power modes, reducing power consumption for battery-powered devices.
  • System Control: System control block for clock distribution, power management, and external interrupt management.
  • Vector Interrupt Controller: Vectored Interrupt Controller with configurable priorities and vector addresses for efficient handling of interrupts.

This NXP microcontroller is designed to provide a high degree of flexibility with its broad range of peripherals and interfaces, making it highly adaptable to a wide array of applications. Its robust architecture, combined with its extensive feature set, ensures that the LPC2212FBD144/01 can meet the requirements of the most demanding embedded systems.

Whether you're developing a sophisticated industrial automation system, a complex medical device, or a high-performance communication solution, the LPC2212FBD144/01 from NXP offers the reliability, efficiency, and versatility needed to create a successful product.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess