EN
  • EN
  • DE

LPC2212FBD144/00

Part No LPC2212FBD144/00
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Description 32-BIT Flash 60 Mhz Risc Microcontroller PQFP144
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Height 1.45 mm
Length 20.1 mm
Max Frequency 60 MHz
Maximum Operating Temperature 85 °C
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Mount Surface Mount
Number of ADC Channels 8
Number of Ethernet Channels 0
Number of I2C Channels 1
Number of Pins 144
Number of PWM Channels 6
Number of SPI Channels 2
Number of Timers/Counters 2
Number of USB Channels 0
Operating Supply Voltage 3.6 V
RAM Size 16 kB
RoHS Compliant
Width 20.1 mm
Win Source Part Number 1025512-LPC2212FBD144/00
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC2212FBD144/00 CAD Model

Description

The NXP LPC2212FBD144/00 is a robust microcontroller that belongs to the LPC2200 series, designed for embedded applications demanding a high level of integration and low power consumption. This microcontroller is built around a 16/32-bit ARM7TDMI-S CPU core with real-time emulation and embedded trace support, providing the perfect blend of power and performance for a wide range of industrial, consumer, and communication applications.

Key Features

  • Core: 16/32-bit ARM7TDMI-S processor.
  • Memory: 256 KB on-chip Flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, and 16 KB SRAM.
  • Digital Peripherals: Multiple 32-bit timers, an advanced PWM unit, two UARTs, two I2C-bus interfaces, two SPI/SSP interfaces, and a Real-Time Clock with optional battery backup.
  • Analog Peripherals: 10-bit ADC with multiple channels and a 10-bit DAC.
  • Connectivity: Vectored Interrupt Controller with configurable priorities and vector addresses for enhanced processing of interrupts.
  • Package: Low profile 144-pin LQFP package.
  • Power Management: Multiple power modes including Idle and Power-down modes for optimized power consumption.
  • System Control: System control block for clocking and power control.
  • External Bus Interface: Supports external memory interface for static memories, with the ability to interface with flash, SRAM, and ROM.

Applications

The LPC2212FBD144/00 is ideal for applications that require advanced serial communications, real-time data processing, or high-quality motor control. Its versatile feature set makes it suitable for industrial control systems, medical devices, automotive electronics, and complex IoT endpoints.

Design Support

NXP provides comprehensive design support for the LPC2212FBD144/00, including development tools, software libraries, and a global network of distributors and technical support to assist designers in bringing their products to market quickly and efficiently.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess