Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 45
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 071967-LPC2141FBD64
Ultra Librarian 3D Model Ultra Librarian LPC2141FBD64 CAD Model

Description

NXP LPC2141FBD64 Microcontroller

The NXP LPC2141FBD64 is a robust microcontroller that is part of the widely-acclaimed LPC2100 family, designed for embedded applications that require high levels of integration and low power consumption. This microcontroller is based on a 32-bit ARM7TDMI-S CPU which operates at frequencies of up to 60 MHz, providing a balanced compromise between computational performance and power efficiency.

Key Features:

  • CPU: 32-bit ARM7TDMI-S processor, capable of reaching speeds up to 60 MHz.
  • Memory: Comes with 32kB of on-chip static RAM and 128kB of on-chip Flash memory, supporting in-system programming and in-application programming for versatile use.
  • Digital Peripherals: Includes 45 fast GPIO lines, two 32-bit timers, an RTC, and up to two UARTs for serial communication.
  • Analog Features: Features a 10-bit ADC with 14 channels and 2.44 µs conversion time.
  • Debugging: Embedded ICE RT and Embedded Trace interfaces offer comprehensive debugging features.
  • Power Management: Offers multiple power-saving modes including Idle and Power-down modes to enhance power efficiency.
  • Package: Available in a compact 64-pin LQFP package, optimized for space-constrained applications.

Applications:

The LPC2141FBD64 is a versatile microcontroller that is ideal for a wide range of applications. It is particularly suited for industrial control, medical systems, access control, point-of-sale, and communication gateway applications, among others. Its integrated ADC and multiple communication interfaces make it an excellent choice for interfacing with sensors and other peripherals in complex embedded systems.

Support and Resources:

NXP provides extensive support for the LPC2141FBD64 with a comprehensive set of development tools, including software libraries, development boards, and an active community of developers. Documentation such as datasheets, user manuals, and application notes are readily available to facilitate the design and development process.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4363 $73.3089
6+ $20.0504 $120.3024
9+ $19.4237 $174.8133
12+ $18.7972 $225.5664
16+ $18.1707 $290.7312
21+ $16.2908 $342.1068
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,695 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention