EN
  • EN
  • DE

LPC2132FBD64/01

Part No LPC2132FBD64/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit/32-bit ARM7TDMI-S RISC 64KB Flash 3.3V 64-Pin LQFP / IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 47
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 300584-LPC2132FBD64/01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LPC2132
Introduction Date April 15, 2005
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LPC2132FBD64/01 CAD Model

Description

NXP LPC2132FBD64/01 Microcontroller

The NXP LPC2132FBD64/01 is a robust microcontroller that belongs to the LPC2100 family, designed for embedded applications. This microcontroller is based on a 32-bit ARM7TDMI-S CPU which operates at frequencies of up to 60 MHz, offering high-performance and low-power consumption. It is a suitable choice for a wide range of industrial, consumer, and computing applications.

One of the key features of the LPC2132FBD64/01 is its 64 KB of on-chip static RAM and 256 KB of on-chip flash memory. This generous memory allocation allows for complex applications and software stacks to run smoothly without the need for additional external memory. The flash memory also supports In-System Programming (ISP) and In-Application Programming (IAP) which facilitates easy firmware updates and bootloading capabilities.

The microcontroller comes in a compact 64-pin LQFP package, making it ideal for space-constrained applications. It offers a diverse range of peripherals, including:

  • Two 32-bit timers
  • Two UARTs
  • Two I2C-bus interfaces
  • Two SPI interfaces
  • One PWM unit
  • One Real-Time Clock (RTC)
  • Multiple general-purpose I/O pins

These peripherals enable the LPC2132FBD64/01 to interface with a variety of sensors, actuators, displays, and communication modules, providing the flexibility needed for complex designs.

For enhanced system robustness, the LPC2132FBD64/01 includes a Vectored Interrupt Controller (VIC) that offers low-latency interrupt processing. This is particularly useful for real-time applications where timely and efficient response to external events is critical.

Additionally, the microcontroller supports a wide operating voltage range from 3.0V to 3.6V, and it includes power-saving modes such as Idle and Power-down modes, which are essential for battery-operated devices. The device also features a 10-bit A/D converter with 14 channels, allowing it to capture and process analog signals from the environment.

Overall, the NXP LPC2132FBD64/01 is a powerful and versatile microcontroller that offers a balanced combination of performance, memory, and peripherals, making it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3694 $56.2164
14+ $7.6877 $107.6278
21+ $7.4475 $156.3975
28+ $7.2072 $201.8016
36+ $6.9670 $250.8120
49+ $6.2463 $306.0687
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,397 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess