EN
  • EN
  • DE

LPC18A1UR/CPA1-00C

Part No LPC18A1UR/CPA1-00C
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828195-LPC18A1UR/CPA1-00C
Ultra Librarian 3D Model Ultra Librarian LPC18A1UR/CPA1-00C CAD Model

Description

The LPC18A1UR/CPA1-00C is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer NXP. This product is part of the LPC1800 series, which is well-known for its robust architecture and versatile features that cater to a wide range of embedded applications.

Key Features

  • Core: The MCU is built around a powerful ARM Cortex-M3 processor, which operates at frequencies of up to 180 MHz, providing the computational power needed for complex tasks and real-time processing.
  • Memory: It is equipped with a substantial amount of on-chip memory, including up to 1 MB of flash memory and 136 KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: This MCU offers a range of communication interfaces such as USB, CAN, UART, I2C, SPI, and more, enabling it to connect with various peripherals and other microcontrollers.
  • Digital Peripherals: It includes multiple timers, PWM channels, and a Digital-to-Analog Converter (DAC) for comprehensive control applications.
  • Analog Features: The presence of an Analog-to-Digital Converter (ADC) with high resolution and sampling rate makes it suitable for precision analog signal processing.

Applications

The LPC18A1UR/CPA1-00C is designed to address the needs of a multitude of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Medical devices
  • Consumer electronics

Reliability and Support

NXP is committed to providing long-term support and reliability for its products. The LPC18A1UR/CPA1-00C is backed by NXP's extensive documentation, development tools, and active community forums, which help designers and engineers in reducing development time and ensuring a successful product launch.

Environmental Compliance

The product is designed with environmental considerations in mind, complying with RoHS directives and other international standards to minimize its ecological footprint.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess