EN
  • EN
  • DE

NCP45760IMN24RTWG

Part No NCP45760IMN24RTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 760 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series ecoSWITCH™
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Voltage - Load 3V ~ 24V
Supply Voltage - Operating 3V ~ 5.5V
Current - Output (Max) 20A
Rds On (Typ) 17mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 12-DFN (3x3)
Package / Case 12-VFDFN Exposed Pad
Base Product Number NCP45760
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Other Names 488-NCP45760IMN24RTWGTR
Standard Package 3,000
Win Source Part Number 1140320-NCP45760IMN24RTWG
Ultra Librarian 3D Model Ultra Librarian NCP45760IMN24RTWG CAD Model

Description

The ON Semiconductor NCP45760IMN24RTWG is a high-performance, integrated voltage regulator designed to deliver precise voltage control and efficient power management. This advanced component is ideal for a wide range of applications, including computing, networking, telecommunications, and industrial systems where stable and reliable voltage supply is crucial.

Key Features

  • Input Voltage Range: The NCP45760IMN24RTWG operates with an input voltage range that is suitable for various systems, accommodating fluctuating power supplies while maintaining stable output.
  • Adjustable Output Voltage: This voltage regulator allows for a flexible output voltage setting, enabling it to be used in custom voltage applications and ensuring compatibility with a variety of devices.
  • High Efficiency: Designed with energy efficiency in mind, it minimizes power loss and heat generation, thereby improving system reliability and performance.
  • Thermal Protection: It features built-in thermal protection that prevents damage from overheating, enhancing the longevity of both the regulator and the system it powers.
  • Current Limiting: The device includes current limiting capabilities to protect against overcurrent conditions, which can be critical in preventing damage to sensitive electronic components.
  • Low Standby Current: The low standby current feature ensures minimal power consumption when the device is in idle mode, contributing to overall energy savings.
  • Compact Package: The NCP45760IMN24RTWG comes in a space-saving package, making it suitable for use in systems where PCB real estate is at a premium.

Applications

The versatility of the NCP45760IMN24RTWG makes it an excellent choice for a variety of applications. It's particularly well-suited for:

  • Server and desktop motherboards
  • Graphics cards
  • Memory modules
  • Embedded systems
  • Network routers and switches
  • Industrial control systems

In summary, the ON Semiconductor NCP45760IMN24RTWG voltage regulator is a robust, efficient, and versatile solution for managing power supply in complex electronic systems. Its combination of performance features ensures that it meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4375 $51.1875
50+ $2.0000 $100.0000
78+ $1.9375 $151.1250
107+ $1.8750 $200.6250
138+ $1.8125 $250.1250
185+ $1.6250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess