The NXP LPC1850FET256 is a high-performance microcontroller that belongs to the LPC18xx series, designed to meet the demanding requirements of today's embedded applications. This microcontroller is based on the powerful ARM Cortex-M3 processor core, which operates at frequencies of up to 180 MHz, providing the computational power necessary to handle complex tasks and algorithms.
Key Features
- Processor Core: ARM Cortex-M3, up to 180 MHz
- Memory: 1 MB of Flash memory, 136 KB of SRAM
- Package: Low profile quad flat package (LQFP) with 256 pins
- Digital Peripherals: Multiple timers, UART, I2C, SPI, I2S, CAN, and GPIOs
- Analog Peripherals: ADC and DAC for interfacing with analog sensors and devices
- Connectivity: Ethernet, USB 2.0 Host/OTG/Device, and optional external memory controller
- Power Efficiency: Includes an integrated PMU (Power Management Unit) for power optimization
Advanced Integration
The LPC1850FET256 is equipped with an extensive set of peripherals that enable it to interface with a wide range of external devices and systems. Its Ethernet and USB capabilities make it an ideal choice for applications requiring network connectivity and high-speed data transfer, such as industrial control systems, networking equipment, and communication interfaces.
Flexibility and Performance
With its large memory footprint and high-speed processing capabilities, the LPC1850FET256 is suited for multitasking environments and real-time applications. Its flash memory provides reliable storage for the device's firmware, while the SRAM allows for efficient data handling during operation.
Applications
This microcontroller is versatile enough to be used in a variety of applications, including but not limited to:
- Industrial automation and control systems
- Medical devices
- Automotive electronics
- Embedded audio and voice processing
- Communication gateways and protocol converters
In summary, the NXP LPC1850FET256 stands out for its high-speed ARM Cortex-M3 core, comprehensive peripheral set, and integration features, making it a robust and reliable choice for advanced embedded system designs.